The ICS8535AGI-21LFT is a high-performance, low skew, 2:1 Multiplexer from IDT (Integrated Device Technology). It is designed for clock and data signal selection, providing a clean and reliable output signal with minimal jitter and skew.
Applications
- Clock and Data Signal Selection
- Redundant Clock Systems
- Networking Equipment
- Server Systems
- Test and Measurement Equipment
Features
- 2:1 Multiplexer
- Low Skew Outputs
- Operating Frequency up to 700 MHz
- Operating Voltage: 3.3V
- Operating Temperature: -40°C to 85°C
- Available in a lead-free package
- Differential inputs and outputs
Benefits
- Flexibility in clock and data signal selection
- Improved system performance through reduced skew and jitter
- Enhanced signal integrity
- High reliability and stability
- Easy integration into existing systems
- Compact package size
- Cost-effective solution for signal selection
Additional Details
The ICS8535AGI-21LFT typically operates from a 3.3V power supply. Datasheets provide detailed information on power supply requirements, input/output impedance matching, and thermal considerations. The device is commonly used in applications requiring reliable and low-skew signal selection, such as redundant clock systems, networking, and telecommunications.