EN
  • EN
  • DE

IDT74FCT3807SOG8

Part No IDT74FCT3807SOG8
Manufacturer IDT, Integrated Device Technology Inc
Catalog Clock/Timing - Clock Buffers, Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0748+
Reference case SOP
Manufacturer IDT, Integrated Device Technology Inc
Manufacturer Homepage www.idt.com
Win Source Part Number 738676-IDT74FCT3807SOG8
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT74FCT3807SOG8 CAD Model

Description

The IDT74FCT3807SOG8 is a high-performance clock buffer/driver from IDT (Integrated Device Technology). This device is designed to distribute clock signals with minimal skew and jitter, making it suitable for high-speed digital systems and demanding timing applications. The 'FCT' designation indicates it is part of the Fast CMOS Technology family, offering a good balance between speed and power efficiency.

Applications

  • Clock distribution networks in servers and workstations
  • Networking equipment (routers, switches)
  • ATE (Automated Test Equipment)
  • Telecommunications infrastructure
  • High-performance computing systems

Features

  • Low output skew: Minimizes timing differences between output signals, ensuring accurate clock synchronization.
  • Low additive jitter: Preserves the integrity of the clock signal, reducing timing uncertainty.
  • High-frequency operation: Supports high-speed clock signals commonly used in modern digital systems.
  • Multiple output channels: Provides several copies of the input clock signal for efficient distribution throughout the system.
  • 3.3V power supply operation: Compatible with standard logic levels, simplifying system design.
  • Advanced CMOS technology: Offers a balance between high speed and low power consumption.

Benefits

  • Improved system timing accuracy: Low skew and jitter contribute to more precise and reliable system operation.
  • Enhanced signal integrity: Minimizes signal degradation, ensuring the clock signal remains clean and accurate.
  • Flexibility in clock distribution: Multiple outputs simplify the design of complex clock networks.
  • Reduced system complexity: Integrated buffer simplifies the clock distribution architecture.

Additional Details

The IDT74FCT3807SOG8 is typically packaged in a SOIC (Small Outline Integrated Circuit) package. The device is designed to drive multiple transmission lines while maintaining signal integrity. The 'SOG8' suffix typically indicates a specific package type and temperature range. It is commonly used in applications requiring precise clock synchronization for proper system operation. The number of outputs and maximum operating frequency can vary based on the specific configuration. The device is typically designed to meet RoHS compliance. Detailed specifications can be found in the product datasheet from IDT.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLOCK BUFFER 1:5 20QSOP
Lowest to $0.6759
ON Semiconductor
5V ECL 1:9 Differential Clock Driver | IC CLK BUFFER 1:9 800MHZ 28PLCC
Lowest to $3.8008
IDT, Integrated Device Technology Inc
Lowest to $2.6900
ON Semiconductor
5.0 V ECL 1:2 Differential Fanout Buffer | IC CLK BUFFER 1:2 1.5GHZ 8TSSOP
Lowest to $1.6817
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
Lowest to $10.8258
IDT, Integrated Device Technology Inc
Need more? Email Us
Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8VSSOP
Need more? Email Us
Texas Instruments
LMK00301 3-GHz 10-Output Differential Clock Buffer/Level Translator
Lowest to $7.3396

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess