EN
  • EN
  • DE

NB3N2304NZMNR4G

Part No NB3N2304NZMNR4G
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:4 140MHZ 8DFN / Clock Fanout Buffer (Distribution) IC 1:4 140 MHz 8-VFDFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Mfr onsemi
Package Tape & Reel
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input LVCMOS, LVTTL
Output LVCMOS, LVTTL
Frequency - Max 140 MHz
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-VFDFN Exposed Pad
Supplier Device Package 8-DFN (2x2)
Base Product Number NB3N2304
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names NB3N2304NZMNR4GOSCT,2156-NB3N2304NZMNR4G-OS,NB3N2304NZMNR4GOSDKR,ONSONSNB3N2304NZMNR4G,NB3N2304NZMNR4G-ND,NB3N2304NZMNR4GOSTR
Standard Package 1,000
Win Source Part Number 1166916-NB3N2304NZMNR4G
Ultra Librarian 3D Model Ultra Librarian NB3N2304NZMNR4G CAD Model

Description

ON Semiconductor NB3N2304NZMNR4G Clock Buffer

The NB3N2304NZMNR4G from ON Semiconductor is a high-performance, low-power clock buffer that is designed to distribute high-speed signals with precision and reliability. This device is part of ON Semiconductor's extensive range of clock generation and distribution products, tailored to meet the stringent requirements of complex electronic systems.

Key Features

  • Low Skew: The NB3N2304NZMNR4G offers low output-to-output skew, ensuring that clock signals are distributed with minimal timing discrepancies between outputs.
  • High Frequency: Capable of supporting clock frequencies up to 200 MHz, this clock buffer is suitable for high-speed applications.
  • Multiple Outputs: With multiple outputs, this device can drive several loads simultaneously, making it ideal for complex circuit designs.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with a low supply current, reducing the overall power consumption of the system.
  • Wide Operating Temperature Range: It is built to perform reliably over a broad temperature range, making it suitable for industrial and automotive applications.

Applications

The NB3N2304NZMNR4G is versatile and can be used in a variety of applications, including but not limited to:

  • Networking equipment
  • Telecommunications infrastructure
  • Server and storage systems
  • Consumer electronics
  • Industrial control systems
  • Automotive electronics

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NB3N2304NZMNR4G is no exception. It is manufactured to high standards, ensuring it meets the reliability requirements for its intended applications. Furthermore, the device is RoHS compliant, aligning with environmental standards and regulations.

Conclusion

Overall, the NB3N2304NZMNR4G clock buffer from ON Semiconductor is a robust, efficient solution for distributing clock signals in a wide range of electronic systems. Its low skew, high frequency support, multiple outputs, and low power consumption make it an excellent choice for designers looking to optimize their clock distribution networks.

You May Also Be Interested in

Microchip Technology
2.5V, 2.0GHz ANY DIFF. IN-TO-LVDS PROGRAMMABLE CLOCK DIVIDER AND 1:2 FANOUT BUFFER W/ INTERNAL TERMINATION | IC CLK BUFFER 1:2 2GHZ 16MLF
Lowest to $6.4298
Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8SOIC
Lowest to $2.1585
Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8VSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 27MHZ 8SOIC
Lowest to $6.6978
Microchip Technology
7GHz, 1:2 CML FANOUT BUFFER/TRANSLATOR WITH INTERNAL I/O TERMINATION | IC CLK BUFFER 1:2 8GHZ 16MLF
Lowest to $10.2379
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:6 2GHZ 20TSSOP
Lowest to $8.1197
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 200MHZ 8SOIC
Lowest to $3.5472
Texas Instruments
LMK00301 3-GHz 10-Output Differential Clock Buffer/Level Translator
Lowest to $7.3396

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0376 $56.3008
18+ $5.7745 $103.9410
27+ $5.5940 $151.0380
37+ $5.4136 $200.3032
48+ $5.2331 $251.1888
64+ $4.6918 $300.2752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,022 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess