EN
  • EN
  • DE

SY100EP11UZGTR

Part No SY100EP11UZGTR
Manufacturer Micrel
Catalog Clock/Timing - Clock Buffers, Drivers
Description 2.5V/3.3V/5V 1:2 DIFFERENTIAL PECL/LVPECL/ECL FANOUT BUFFER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case SOP8
Manufacturer Micrel
Manufacturer Homepage www.micrel.com
Win Source Part Number 742152-SY100EP11UZGTR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100EP11UZGTR CAD Model

Description

The SY100EP11UZGTR is a 3.3V/5V Precision Edge logic™ 1:2 Differential Fanout Buffer with High Gain manufactured by Micrel (now Microchip Technology). This device is designed for high-speed signal distribution in various communication and data processing applications. It offers low skew and high output drive capability, ensuring signal integrity and reliable performance in demanding environments.

Applications:

  • Clock distribution networks in servers and workstations
  • Data communication systems for signal buffering
  • ATE (Automated Test Equipment) applications
  • High-speed backplanes
  • Medical imaging equipment

Features:

  • Differential Inputs and Outputs: Supports differential signaling for noise immunity.
  • Low Skew: Minimizes timing variations between output signals.
  • High Bandwidth: Operates at high frequencies for fast data transfer.
  • 3.3V/5V Operation: Flexible power supply options.
  • High Output Drive Capability: Drives multiple loads without signal degradation.
  • Precision Edge Logic: Ensures fast and precise signal switching.

Benefits:

  • Improved Signal Integrity: Differential signaling reduces noise and ensures signal quality.
  • Enhanced System Performance: Low skew and high bandwidth enable faster data transfer rates.
  • Flexible System Design: 3.3V/5V operation allows for versatile integration with different system architectures.
  • Increased Fanout: High output drive capability supports multiple devices without signal loss.
  • Reliable Operation: Precision Edge Logic provides consistent and predictable switching performance.

Additional Details:

The SY100EP11UZGTR is characterized for operation from -40°C to +85°C. The device is available in a TSSOP package. The high gain of the device enables it to drive terminated transmission lines in high-speed digital systems. The device is part of the Precision Edge logic™ family which offers high-performance solutions for signal distribution and level translation. It features internal termination resistors and a power-down mode for reduced power consumption. The SY100EP11UZGTR is designed to meet the requirements of demanding applications where signal integrity and timing accuracy are critical. This device is also compatible with 100E and 100EL logic levels, offering versatility in system design. The propagation delay is tightly controlled, ensuring predictable performance across temperature and voltage variations.

You May Also Be Interested in

NXP / Nexperia
Clock Multiplexer 20-OUT 2-IN 1:20 52-Pin TQFP EP Tray / IC CLK BUFFER 2:20 2GHZ 52LQFP
Lowest to $6.3444
Renesas Electronics America
9FGL0451DKILF Renesas Electronics Clock Buffer 9FGL0451D PCIE GEN1-5 CLK GEN_AP635T DIE SHRINK, 4 datasheet, inventory, & pricing.
Lowest to $11.6418
ON Semiconductor
Translator ECL to TTL 8-CH Unidirectional 28-Pin PLCC Tube / IC CLK BUFFER 1:8 80MHZ 28PLCC
Lowest to $25.6220
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 160MHZ 8SOIC / Clock Fanout Buffer 4-OUT 1-IN 1:4 8-Pin SOIC N Tube
Need more? Email Us
NXP / Nexperia
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180
Diodes Incorporated
IC CLK BUF 1:2 133.33MHZ 24TQFN
Lowest to $5.2389
Diodes Incorporated
IC CLK BUFFER 1:10 80MHZ 20SOIC / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin SOIC Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 3:16 350MHZ 48TQFP / Clock Divider 16-OUT 3-IN 1:16 48-Pin TQFP T/R
Lowest to $14.6893
Diodes Incorporated
IC CLK BUFFER 1:5 100MHZ 20QSOP / Clock Fanout Buffer 10-OUT 2-IN 1:5 20-Pin QSOP Tube
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess