EN
  • EN
  • DE

TAS5352DDV6EVM

Part No TAS5352DDV6EVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - Audio Amplifiers
Description TAS5352DDV6EVM / TAS5352DDV6 Evaluation Module (EVM)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Series Equibit, PurePath Digital
Amplifier Type Class D
Output Type 6-Channel
Max Output Power x Channels @ Load 268W x 1 @ 2 Ohm; 140W x 2 @ 4 Ohm
Board Type Fully Populated
Utilized IC / Part TAS5352, TAS5518
Supplied Contents Board(s), Cable(s), Power Supply
Win Source Part Number 796316-TAS5352DDV6EVM
Popularity Medium
Supply and Demand Status Limited
Family Name TAS5352
Introduction Date March 03, 2008
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TAS5352DDV6EVM CAD Model

Description

The TAS5352DDV6EVM from Texas Instruments is a comprehensive evaluation module (EVM) designed for audiophiles, engineers, and designers looking to explore the capabilities of the TAS5352 Class-D audio power amplifier. This EVM serves as a robust testing platform for the TAS5352DDV, a high-performance, digital amplifier Power Stage designed for use in both stereo and mono audio applications.

Key Features

  • High-Quality Audio Performance: The TAS5352DDV6EVM is engineered to deliver exceptional sound quality with low THD+N (Total Harmonic Distortion plus Noise), ensuring a clean and clear audio output.
  • Efficient Power Usage: As a Class-D amplifier, it offers high efficiency, which reduces power loss and heat dissipation, making it ideal for energy-sensitive applications.
  • Flexible Operation Modes: The EVM can be configured to operate in both stereo (up to 2 channels) and mono (bridged) modes, providing versatility for various audio system designs.
  • Advanced Protection Features: The TAS5352DDV6EVM includes built-in protection mechanisms such as overcurrent, undervoltage, and thermal protection to ensure reliable operation under different conditions.
  • Easy-to-use Interface: The evaluation module offers an intuitive user interface, making it easy to connect and evaluate the amplifier's performance with minimal setup.

Applications

The TAS5352DDV6EVM is suitable for a wide range of audio applications, including:

  • Home theater systems
  • Professional audio equipment
  • Active speakers and soundbars
  • Automotive audio systems

Package Contents

Upon purchasing the TAS5352DDV6EVM, users will receive the evaluation module itself, along with comprehensive documentation that includes a user guide, schematic diagrams, and application notes to facilitate a streamlined evaluation process.

Summary

In summary, the TAS5352DDV6EVM from Texas Instruments represents a state-of-the-art solution for testing and developing high-fidelity audio systems. Its combination of audio performance, efficiency, and user-friendly features make it an essential tool for professionals seeking to create superior audio products with the TAS5352 Class-D amplifier.

You May Also Be Interested in

Texas Instruments
BOARD EVALUATION LM4908MA
Need more? Email Us
Infineon Technologies
EVAL MA12070P CLASS D AMP / MA12070P series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $3.1412
Texas Instruments
BOARD EVAL FOR LM4675SD / LM4675 series 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Texas Instruments
BOARD EVALUATION LM4734TA
Need more? Email Us
Infineon Technologies
EVAL MA12070 CLASS D AMP / MA12070 series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 10W 24TQFN
Lowest to $14.5523
Texas Instruments
DEVELOPMENT AMPLIFIER / TAS5720A-Q1 series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Diodes Incorporated
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess