EN
  • EN
  • DE

LS1084ASN7PTA

Part No LS1084ASN7PTA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU QORLQ LS1 1.4GHZ 780FBGA / ARM® Cortex®-A53 Microprocessor IC QorlQ LS1 8 Core, 64-Bit 1.4GHz 780-FBGA (23x23)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr NXP USA Inc.
Series QorlQ LS1
Package Tray
Core Processor ARM® Cortex®-A53
Number of Cores/Bus Width 8 Core, 64-Bit
Speed 1.4GHz
Co-Processors/DSP Multimedia; NEON™ SIMD
RAM Controllers DDR4
Graphics Acceleration Yes
Display & Interface Controllers LVDS
Ethernet 10GbE (2) , 1GbE (8)
SATA SATA 6Gbps (1)
USB USB 3.0 + PHY (2)
Temperature Range - Operating 0°C ~ 105°C (TA)
Security Features Secure Boot, TrustZone®
Mounting Type Surface Mount
Package / Case 780-BFBGA, FCBGA
Supplier Device Package 780-FBGA (23x23)
Additional Interfaces eMMC, I²C, IFC, PCI, SPI, UART
Base Product Number LS1084
Standard Package 60
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 FRE
HTSUS 8542.31.0001
Win Source Part Number 1346064-LS1084ASN7PTA
Ultra Librarian 3D Model Ultra Librarian LS1084ASN7PTA CAD Model

Description

The LS1084ASN7PTA is a cutting-edge system-on-chip (SoC) product from NXP Semiconductors, designed to deliver exceptional performance and efficiency for a wide range of applications. This SoC is part of the Layerscape series, which is renowned for its high-speed data processing and versatile connectivity options.

Key Features

  • Core Architecture: The LS1084ASN7PTA is built on ARM's powerful Cortex-A53 quad-core processor architecture, which provides a balance between performance and power efficiency, making it ideal for both compute-intensive tasks and energy-sensitive applications.
  • Integrated Accelerators: This SoC includes integrated accelerators for packet processing, security, and data compression, enabling high-throughput and secure data handling for networking and storage applications.
  • Connectivity: With multiple high-speed interfaces such as PCIe Gen3, USB 3.0, SATA 3.0, and Gigabit Ethernet, the LS1084ASN7PTA offers a range of connectivity options to support various peripherals and network configurations.
  • Memory Support: It features support for both DDR4 and DDR3 memory, providing flexibility in choosing the right memory solution for specific application requirements and ensuring high-speed data access.

Applications

The LS1084ASN7PTA is versatile enough to be used in a variety of applications, including:

  • Enterprise networking equipment such as routers, switches, and firewalls
  • Network-attached storage (NAS) devices
  • Industrial automation and control systems
  • Internet of Things (IoT) gateways

Technical Specifications

Parameter Value
CPU Cores 4x ARM Cortex-A53
Frequency Up to 1.6 GHz
Memory Type DDR4, DDR3
On-Chip Interfaces PCIe Gen3, USB 3.0, SATA 3.0, Gigabit Ethernet

With its robust feature set and flexible design, the LS1084ASN7PTA from NXP is a powerful SoC that can meet the demands of modern high-performance embedded systems.

You May Also Be Interested in

Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
NXP / Nexperia
Lowest to $53.7967
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess