EN
  • EN
  • DE

LS1020ASE7HNB

Part No LS1020ASE7HNB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description LS1 32BIT ARM SOC 800MHZ DDR3/ / ARM® Cortex®-A7 Microprocessor IC series 2 Core, 32-Bit 800MHz 525-FCPBGA (19x19)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr NXP USA Inc.
Series QorIQ® Layerscape
Package Tray
Core Processor ARM® Cortex®-A7
Number of Cores/Bus Width 2 Core, 32-Bit
Speed 800MHz
Co-Processors/DSP Multimedia; NEON™ SIMD
RAM Controllers DDR3L, DDR4
Ethernet GbE (3)
SATA SATA 3Gbps (1)
USB USB 2.0 (1), USB 3.0 + PHY
Temperature Range - Operating 0°C ~ 105°C
Security Features Secure Boot, TrustZone®
Package / Case 525-FBGA, FCBGA
Supplier Device Package 525-FCPBGA (19x19)
Base Product Number LS1020
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Other Names 2156-LS1020ASE7HNB,568-14039,LS1020ASE7HNB-ND,NXPNXPLS1020ASE7HNB,935312959557
Standard Package 84
Win Source Part Number 1029988-LS1020ASE7HNB
Ultra Librarian 3D Model Ultra Librarian LS1020ASE7HNB CAD Model

Description

Introducing the NXP LS1020ASE7HNB Processor

The NXP LS1020ASE7HNB is a cutting-edge processor designed to cater to the increasing demands of high-performance, low-power applications in the industrial, Internet of Things (IoT), and consumer electronics sectors. This processor is part of NXP's QorIQ Layerscape series, renowned for their exceptional efficiency and computing power.

At the heart of the LS1020ASE7HNB is a dual-core ARM Cortex-A7 processor that strikes an optimal balance between performance and power consumption. The cores are capable of reaching speeds of up to 1 GHz, providing the necessary horsepower for complex tasks and applications. This makes the LS1020ASE7HNB an ideal choice for developers looking to create sophisticated systems that require real-time processing, without compromising on energy efficiency.

One of the standout features of the LS1020ASE7HNB is its integrated security engine. This dedicated module provides high-speed cryptography support, including encryption and decryption, secure boot, and tamper detection capabilities. Such features are crucial for applications that demand robust security measures, such as financial transactions, secure data transfer, and sensitive IoT devices.

The processor also boasts a rich set of I/O capabilities, including multiple USB ports, Gigabit Ethernet, SATA, and PCIe interfaces. These connectivity options enable the LS1020ASE7HNB to serve as the backbone of complex systems, allowing for seamless integration with a variety of peripherals and network devices. Additionally, the inclusion of an LCD controller with graphics acceleration support makes this processor suitable for applications requiring user interfaces with rich graphics.

For developers, the LS1020ASE7HNB is supported by NXP's comprehensive software development ecosystem. This includes optimized board support packages, Linux kernel, and drivers, which accelerates the development process and helps bring products to market faster.

In conclusion, the NXP LS1020ASE7HNB processor is a powerful and versatile solution that provides the performance, connectivity, and security necessary for today's demanding applications. Whether it's for industrial automation, smart networking, or advanced consumer devices, the LS1020ASE7HNB is engineered to deliver reliable and efficient operation.

You May Also Be Interested in

NXP / Nexperia
Lowest to $53.7967
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
IBM
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess