EN
  • EN
  • DE

7-2823056-4

Part No 7-2823056-4
Manufacturer TE Connectivity
Catalog Rectangular Connectors
Description 4P,FOB,SMD W/ LATCH,P&P, MM VALU / Position Connector
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Mfr TE Connectivity
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number 2823056
Standard Package 900 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
Win Source Part Number 808893-7-2823056-4
Ultra Librarian 3D Model Ultra Librarian 7-2823056-4 CAD Model

Description

The 808893-7-2823056-4, manufactured by TE Connectivity, is a rectangular connector with headers and receptacles with female sockets.

  • Connector Type: Rectangular
  • Type: Headers and Receptacles
  • Gender: Female Sockets
  • Packaging: Tape and Reel
  • Standard Package Quantity: 900
  • ECCN: EAR99
  • REACH Compliance: Unaffected
  • Product Status: Obsolete
  • Base Product Number: 2823056

You May Also Be Interested in

TE Connectivity
CONN RCPT 26POS IDC 26-28AWG / 26 Position Rectangular Receptacle Connector IDC Gold or Gold-Palladium 26-28 AWG
Lowest to $3.2727
Panasonic
CONN SOCKET 50POS SMD GOLD / 50 Position Connector Socket, Center Strip Contacts Surface Mount Gold
Lowest to $1.5671
TE Connectivity
CONN HEADER VERT 10POS 5.08MM / Connector Header Through Hole 10 position 0.200" (5.08mm)
Lowest to $3.7279
Amphenol
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Lowest to $1.6149
Molex, LLC
CONN HEADER VERT 20POS 2MM / Connector Header Through Hole 20 position 0.079" (2.00mm)
Need more? Email Us
Amphenol
CONN HEADER SMD 10POS 1.27MM / Connector Header Surface Mount 10 position 0.050" (1.27mm)
Lowest to $0.6551
AVX Corp/Kyocera Corp
CONN PLUG 30POS SMD GOLD / 30 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Lowest to $1.9968
TE Connectivity
CONN PLUG HSG 26POS HYBRID / 26 Rectangular Connectors - Housings Plug White
Lowest to $1.2482
Panasonic
CONN HDR 40POS SMD GOLD / 40 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
Lowest to $4.5490

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4708 $58.8500
300+ $0.3864 $115.9200
465+ $0.3742 $174.0030
640+ $0.3622 $231.8080
825+ $0.3501 $288.8325
1,105+ $0.3139 $346.8595
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,990 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess