EN
  • EN
  • DE

LPC802M001JDH16J

Part No LPC802M001JDH16J
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 16KB FLASH 16TSSOP / ARM® Cortex®-M0+ LPC80xM Microcontroller IC 32-Bit Single-Core 15MHz 16KB (16K x 8) FLASH 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer NXP USA Inc.
Packaging Reel - TR
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 15MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 13
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 12x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number LPC802
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Other Part Number 568-LPC802M001JDH16JTR,935344357118
Standard Package 2,500
Win Source Part Number 1322921-LPC802M001JDH16J
Ultra Librarian 3D Model Ultra Librarian LPC802M001JDH16J CAD Model

Description

The NXP LPC802M001JDH16J is a cutting-edge microcontroller that combines efficiency with performance to cater to the needs of modern embedded systems. This microcontroller is part of the LPC800 series, which is renowned for its low-power consumption and versatility in various applications, including industrial control, consumer electronics, and IoT devices.

The LPC802M001JDH16J is built on a powerful 32-bit ARM Cortex-M0+ core that operates at up to 15 MHz. This core provides the balance between energy efficiency and processing power, making it ideal for applications that require a compact footprint without sacrificing performance.

Key Features:

  • Core: ARM Cortex-M0+ processor, running at frequencies of up to 15 MHz.
  • Memory: 16 KB of on-chip flash memory and 2 KB of SRAM, allowing for efficient code and data storage.
  • I/O Options: The device includes a rich set of I/O options with 18 GPIO pins that support a range of functions such as UART, I2C, SPI, and more, providing excellent flexibility for peripheral integration.
  • Power Efficiency: It features multiple power-saving modes, including an ultra-low power mode that significantly reduces consumption when the device is idle, but still allows for rapid wake-up times when required.
  • Package: Available in a compact TSSOP16 package, which is perfect for space-constrained applications.
  • Temperature Range: The microcontroller operates over a -40°C to +105°C temperature range, ensuring reliable performance in extreme conditions.

Furthermore, the LPC802M001JDH16J supports an array of features to enhance system reliability, such as a CRC engine for error checking, a multiple-channel multi-rate timer for complex timing requirements, and a windowed watchdog timer to prevent system failures.

Designed with the developer in mind, NXP provides a comprehensive development ecosystem for the LPC802 series, including software libraries, development boards, and a suite of tools for programming and debugging, facilitating a smooth development process from prototype to production.

Whether you're designing a smart sensor network, building control systems, or developing power-sensitive IoT devices, the NXP LPC802M001JDH16J offers a blend of performance, power efficiency, and flexibility that can help bring your innovative ideas to life.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4131 $56.5240
90+ $1.1595 $104.3550
135+ $1.1232 $151.6320
185+ $1.0870 $201.0950
240+ $1.0508 $252.1920
320+ $0.9421 $301.4720
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 158,140 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess