EN
  • EN
  • DE

LPC54102J512UK49Z

Part No LPC54102J512UK49Z
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 49WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Core Processor ARM Cortex-M4/M0+
Part Core Size 32-Bit Dual-Core
Speed(Frequency) 100MHz
Number of I/O 39
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Data RAM Size 104K x 8
Supply Voltage - Operating 1.62 V to 3.6 V
Data Converters A/D 12x12b
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 49-WLCSP (3.29x3.29)
Win Source Part Number 1057058-LPC54102J512UK49Z
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LPC54102J512UK49Z CAD Model

Description

The LPC54102J512UK49Z is a high-performance microcontroller from NXP Semiconductors, designed for a wide range of applications, including embedded systems, IoT devices, and complex control systems. This microcontroller is part of the LPC54000 series, known for their energy efficiency, processing power, and advanced features that cater to the needs of modern electronics.

Key Features

  • Dual-core System: It includes an ARM Cortex-M4 core for high-performance tasks and an ARM Cortex-M0+ core for low-power operations, allowing for efficient multitasking and power management.
  • Memory: With 512KB of on-chip flash memory and 104KB of SRAM, this microcontroller provides ample space for complex programs and data storage.
  • Energy Efficiency: The LPC54102J512UK49Z is designed for low power consumption, featuring multiple power modes, including a deep-sleep mode to conserve energy when not in use.
  • Integration: This device includes a variety of peripherals such as SPI, I2C, UART, ADC, and timers, facilitating easy integration with other components and reducing the need for additional chips.
  • Packaging: Encased in a compact 49-VFBGA package, this microcontroller is ideal for space-constrained applications.

Applications

The LPC54102J512UK49Z is versatile and can be used in numerous applications, including but not limited to:

  • Wearable technology
  • Industrial automation and control systems
  • Medical devices
  • Smart sensors and IoT devices
  • Home automation

Development Support

To assist with development and prototyping, NXP offers extensive support for the LPC54102J512UK49Z. Developers can take advantage of the comprehensive software development kits (SDKs), real-time operating systems (RTOS) support, and a variety of development boards. These resources help to streamline the development process and reduce time-to-market for products incorporating this advanced microcontroller.

Conclusion

The LPC54102J512UK49Z microcontroller from NXP Semiconductors stands out for its dual-core architecture, energy efficiency, and rich set of peripherals, making it an excellent choice for designers looking to create sophisticated and power-conscious electronic products.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1866 $50.9330
12+ $8.3583 $100.2996
19+ $8.0971 $153.8449
26+ $7.8359 $203.7334
34+ $7.5747 $257.5398
45+ $6.7911 $305.5995
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,860 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess