EN
  • EN
  • DE

PIC24FJ64GA002T-I/ML

Part No PIC24FJ64GA002T-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description MCU 16-bit PIC RISC 64KB Flash 2.5V/3.3V Automotive 28-Pin QFN EP T/R / IC MCU 16BIT 64KB FLASH 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor PIC
Part Core Size 16-Bit
Speed(Frequency) 32MHz
Number of I/O 21
Program Memory Size 64KB (22K x 24)
Program Memory Type FLASH
Data RAM Size 8K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 10x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-QFN (6x6)
Win Source Part Number 026805-PIC24FJ64GA002T-I/ML
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name PIC24FJ64GA002
Introduction Date March 30, 2007
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC24FJ64GA002T-I/ML CAD Model

Description

Microchip Technology's PIC24FJ64GA002T-I/ML Microcontroller

The PIC24FJ64GA002T-I/ML is a high-performance, 16-bit microcontroller from Microchip Technology, designed for power-efficient and cost-sensitive applications. This microcontroller is part of the PIC24FJ series, which is well-known for its versatility and wide range of integrated features that cater to a variety of embedded system requirements.

Key Features:

  • Core: The device features a 16-bit modified Harvard architecture CPU, which provides a balanced trade-off between high performance and low power consumption. The CPU can operate at a maximum speed of up to 32 MHz.
  • Memory: It is equipped with 64KB of Flash program memory and 8KB of RAM, allowing for robust application development and efficient data management.
  • Timers and Communication: The microcontroller includes multiple timers, input capture, and output compare units, along with versatile communication peripherals such as UART, SPI, and I2C modules, enabling it to handle complex timing operations and communication protocols with ease.
  • Analog Features: It comes with a 10-bit Analog-to-Digital Converter (ADC) with up to 16 channels, providing accurate analog signal measurement capabilities. This makes it ideal for sensor interfacing and data acquisition applications.
  • Package: The PIC24FJ64GA002T-I/ML is available in a 44-pin QFN (Quad Flat No-lead) package, which is suitable for space-constrained applications.
  • Temperature Range: The operational temperature range of this microcontroller is from -40°C to +85°C, ensuring reliable performance across diverse environmental conditions.
  • Power Management: With multiple power-saving modes, including Idle and Sleep modes, it allows for the optimization of power consumption based on the application's requirements.

Applications:

The PIC24FJ64GA002T-I/ML is ideal for a wide array of applications, such as:

  • Industrial Control Systems
  • Automotive Electronics
  • Consumer Electronics
  • Medical Devices
  • Internet of Things (IoT) Devices

Overall, the PIC24FJ64GA002T-I/ML microcontroller from Microchip Technology offers a perfect blend of performance, power efficiency, and feature integration, making it a top choice for designers and engineers looking to develop advanced embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6102 $52.8816
19+ $5.4238 $103.0522
29+ $5.2543 $152.3747
40+ $5.0848 $203.3920
51+ $4.9153 $250.6803
69+ $4.4068 $304.0692
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess