EN
  • EN
  • DE

LPC4337FET256,551

Part No LPC4337FET256,551
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 256LBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M4/M0 series Microcontroller IC 32-Bit Dual-Core 204MHz 1MB (1M x 8) FLASH 256-LBGA (17x17)
Manufacturer NXP
Series LPC43xx
Package Tray
Core Processor ARM® Cortex®-M4/M0
Core Size 32-Bit Dual-Core
Speed 204MHz
Connectivity CANbus, EBI/EMI, Ethernet, I²C, IrDA, Microwire, QEI, SD, SPI, SSI, SSP, UART/USART, USB, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, Motor Control PWM, POR, PWM, WDT
Number of I/O 164
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size 16K x 8
Supply Voltage 2.2V ~ 3.6V
Data Converters A/D 8x10b; D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 256-LBGA
Case / Package 256-LBGA (17x17)
Family Name LPC4337
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-12066, LPC4337FET256,551-ND, 935297137551
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844331-LPC4337FET256,551
Ultra Librarian 3D Model Ultra Librarian LPC4337FET256,551 CAD Model

Description

NXP LPC4337FET256,551 Microcontroller

The NXP LPC4337FET256,551 is a high-performance microcontroller that belongs to the LPC4300 series, known for their dual-core architecture. This particular model is designed with versatility and efficiency in mind, making it an ideal choice for embedded applications that demand a blend of high data processing and real-time performance.

The LPC4337FET256,551 features an asymmetric dual-core digital signal controller (DSC) architecture, which includes an ARM Cortex-M4F and a Cortex-M0 processor. The Cortex-M4F core operates at a frequency of up to 204 MHz and comes with a floating-point unit (FPU), enhancing its capability for high-level computational tasks and digital signal processing (DSP). The secondary Cortex-M0 core runs at up to 204 MHz, providing excellent opportunities for system task segregation and real-time processing, which can significantly improve overall system efficiency.

This microcontroller is equipped with 1 MB of flash memory and 136 KB of SRAM, offering ample space for complex application code and data storage. The device's memory architecture also includes a unique 16 KB EEPROM block for non-volatile data storage, which can be very useful for storing configuration settings or small amounts of data that must be preserved during power cycles.

Connectivity options are abundant in the LPC4337FET256,551, featuring a variety of peripherals. It includes USB 2.0, CAN, Ethernet, multiple UARTs, I2C, SPI, and more, allowing for versatile peripheral integration and communication capabilities. The microcontroller also supports high-speed interfaces such as a High-speed USB Host/Device/OTG interface with PHY and an Ethernet MAC with RMII and MII interfaces.

For developers looking to implement advanced control systems or complex user interfaces, the LPC4337FET256,551 provides a flexible solution with its LCD controller, supporting both STN and TFT displays. Additionally, it has an SGPIO (Serial General Purpose I/O) interface, which is highly configurable and can be used for parallel data processing and custom interface creation.

The package of the LPC4337FET256,551 is a low-profile quad flat package (LQFP) with 256 pins, providing a compact footprint for space-constrained applications. With its robust feature set and dual-core architecture, the NXP LPC4337FET256,551 stands out as a powerful microcontroller choice for industrial control, robotics, medical devices, and many other sophisticated embedded systems.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.1543 $52.3086
5+ $21.4599 $107.2995
8+ $20.7893 $166.3144
10+ $20.1187 $201.1870
13+ $19.4481 $252.8253
18+ $17.4362 $313.8516
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess