EN
  • EN
  • DE

LPC4323JET100

Part No LPC4323JET100
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLSH 100TFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Series LPC43xx
Package Tray
Product Status Active
Programmable Not Verified
Core Processor ARM® Cortex®-M4/M0
Core Size 32-Bit Dual-Core
Speed 204MHz
Connectivity CANbus, EBI/EMI, I²C, IrDA, Microwire, SD, SPI, SSI, SSP, UART/USART, USB, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, WDT
Number of I/O 49
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 16K x 8
RAM Size 104K x 8
Voltage - Supply (Vcc/Vdd) 2.2V ~ 3.6V
Data Converters A/D 4x10b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 100-TFBGA
Supplier Device Package 100-TFBGA (9x9)
Base Product Number LPC4323
Standard Package 11 pcs
MSL Level 3 (168 Hours)
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 878024-LPC4323JET100
Ultra Librarian 3D Model Ultra Librarian LPC4323JET100 CAD Model

Description

The NXP LPC4323JET100 is a high-performance microcontroller that is part of the LPC4300 series, known for its powerful dual-core configuration. This particular model features an ARM Cortex-M4 core and a Cortex-M0 co-processor, making it an excellent choice for embedded applications that require efficient signal processing and control tasks.

Key Features:

  • Core: ARM Cortex-M4 with Floating Point Unit (FPU) operating at frequencies of up to 204 MHz, paired with a Cortex-M0 co-processor.
  • Memory: Equipped with 264 KB of on-chip SRAM, which is split between the two cores, and 1 MB of Flash memory for storage of code and data.
  • High-Speed USB: Features a High-speed USB 2.0 interface with on-chip PHY that supports device, host, and OTG modes, making it versatile for various USB-based applications.
  • Digital Peripherals: Includes a wide range of digital peripherals such as SPI, I2C, UART, CAN, and more for extensive connectivity options.
  • Analog Features: Comes with ADC and DAC blocks for interfacing with analog sensors and devices, providing precision and flexibility in signal acquisition and control.
  • Advanced Timer: State Configurable Timer (SCT) for complex timing and control applications, alongside regular PWM and capture/compare features.
  • Package: Available in a compact 100-pin LQFP package, which is suitable for space-constrained applications.
  • Security: Incorporates hardware AES encryption and CRC engine for secure data communication and integrity verification.
  • Debugging and Trace: Features Serial Wire Debug and ETM (Embedded Trace Macrocell) for comprehensive debugging and performance optimization.

The LPC4323JET100 microcontroller is an ideal choice for complex and demanding applications such as industrial control systems, robotics, audio processing, and communication gateways. Its dual-core architecture allows for simultaneous processing of control and communication tasks, ensuring smooth and efficient operation. With its robust set of features and peripherals, the LPC4323JET100 provides designers with flexibility and power to create advanced systems with reduced development time and cost.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess