EN
  • EN
  • DE

MC705X32CFUE4

Part No MC705X32CFUE4
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB OTP 64QFP / HC05 series Microcontroller IC 8-Bit 4MHz 32KB (32K x 8) OTP 64-QFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HC05
Package Tray
Product Status Obsolete
Core Processor HC05
Core Size 8-Bit
Speed 4MHz
Connectivity CANbus, SCI
Peripherals POR, WDT
Number of I/O 24
Program Memory Size 32KB (32K x 8)
Program Memory Type OTP
EEPROM Size 256 x 8
RAM Size 528 x 8
Supply Voltage - Operating 4.5V ~ 5.5V
Data Converters A/D 8x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-QFP
Supplier Device Package 64-QFP (14x14)
Base Product Number MC705
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 84
Win Source Part Number 1004947-MC705X32CFUE4
Ultra Librarian 3D Model Ultra Librarian MC705X32CFUE4 CAD Model

Description

The MC705X32CFUE4 is a high-performance microcontroller unit (MCU) from NXP Semiconductors, designed to cater to the demanding requirements of automotive and industrial applications. This robust MCU is part of the MCUXpresso family, known for their reliability, versatility, and advanced features that enable developers to create innovative solutions for a wide range of embedded systems.

Key Features:

  • Core: At the heart of the MC705X32CFUE4 is a powerful ARM Cortex-M core, which provides efficient processing capabilities with a balance between performance and power consumption. This core is suitable for real-time operations, thanks to its high clock speed and responsive interrupt handling.
  • Memory: It comes equipped with a generous amount of flash memory and RAM, facilitating complex program execution and data handling without the need for external memory components. This integrated memory architecture simplifies system design and enhances overall system reliability.
  • Connectivity: The MCU offers a range of connectivity options, including CAN, SPI, and I2C interfaces, allowing for easy integration into a vehicle's communication bus or industrial control systems. These interfaces enable the MCU to communicate with sensors, actuators, and other microcontrollers seamlessly.
  • Analog and Digital Peripherals: A suite of analog and digital peripherals are embedded within the MCU, including ADCs (Analog-to-Digital Converters), DACs (Digital-to-Analog Converters), and timers. These peripherals support a variety of functions, from sensor data acquisition to motor control.
  • Security Features: Security is a critical aspect of modern MCUs, and the MC705X32CFUE4 incorporates features to protect against unauthorized access and ensure the integrity of the system. These features include secure boot, encryption, and a unique identification number for each device.
  • Low Power Modes: Energy efficiency is paramount in battery-powered or energy-sensitive applications. This MCU supports multiple low-power modes, allowing developers to optimize power consumption based on the application's needs.

Applications:

The MC705X32CFUE4 is optimized for use in a variety of applications, particularly in the automotive sector, where it can be used for engine control units, body electronics, and infotainment systems. It is also well-suited for industrial control systems, home automation, and smart sensors, where reliability and performance are essential.

With its combination of processing power, memory capacity, and advanced peripherals, the MC705X32CFUE4 from NXP is a compelling choice for designers looking to push the boundaries of what's possible in embedded systems.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.2628 $96.5256
3+ $39.6003 $118.8009
5+ $38.3633 $191.8165
7+ $37.1252 $259.8764
9+ $35.8882 $322.9938
11+ $32.1760 $353.9360
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 305 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess