EN
  • EN
  • DE

SPC5643LFF0MLQ8

Part No SPC5643LFF0MLQ8
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC56xx Qorivva
Product Status Obsolete
Core Processor e200z4
Core Size 32-Bit Dual-Core
Speed 80MHz
Connectivity CANbus, FlexRay, LINbus, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 32x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number SPC564
Standard Package 300
MSL Level 3 (168 Hours)
ECCN 3A991A2
Win Source Part Number 1263974-SPC5643LFF0MLQ8
Ultra Librarian 3D Model Ultra Librarian SPC5643LFF0MLQ8 CAD Model

Description

The NXP SPC5643LFF0MLQ8 is a cutting-edge microcontroller designed for automotive applications that require high levels of performance, reliability, and efficiency. As a part of NXP's MPC56xx family, this microcontroller is built on Power Architecture technology, tailored to meet the rigorous demands of the automotive industry, including powertrain, chassis, and safety systems.

Key Features:

  • Core: Dual e200z4d cores, each running at up to 80 MHz, with a high-performance computing capability.
  • Memory: Features 1.5MB of flash memory and 64KB of RAM, ensuring ample space for complex applications and software.
  • Timers: Includes a rich set of timers such as the Enhanced Modular I/O System (eMIOS), Periodic Interrupt Timer (PIT), System Timer Module (STM), and Real-Time Counter (RTC).
  • Communication Interfaces: Multiple communication interfaces including CAN, LIN, SPI, and FlexRay support, providing versatile options for in-vehicle networking.
  • Analog-to-Digital Converters: Equipped with high-resolution ADCs for accurate signal processing and sensor interfacing.
  • Package: Delivered in a 144-pin LQFP package, suitable for space-constrained applications.
  • Temperature Range: Operates within an extended temperature range, making it suitable for harsh automotive environments.
  • Development Support: Backed by NXP's comprehensive development tools, software libraries, and real-time debugging capabilities.

Applications:

The SPC5643LFF0MLQ8 is engineered for a variety of automotive applications, including but not limited to:

  • Engine Management Systems
  • Transmission Control Units
  • Electric Power Steering Systems
  • Active Suspension Systems
  • Anti-lock Braking Systems
  • Airbag Control Modules

Reliability and Quality:

With its robust design and tested quality, the SPC5643LFF0MLQ8 meets the stringent AEC-Q100 automotive qualification standards. NXP's commitment to quality ensures that this microcontroller provides the reliability needed for critical automotive applications, where safety and uptime are paramount.

Whether you are developing advanced driver assistance systems or improving the efficiency and performance of powertrain systems, the NXP SPC5643LFF0MLQ8 microcontroller offers the features, performance, and support necessary to drive innovation in automotive electronics.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess