EN
  • EN
  • DE

LPC4320FBD144,551

Part No LPC4320FBD144,551
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 144LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer NXP
Series LPC43xx
Package Tray
Number of I/O 83
Family Name LPC4320
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-9449, 935296299551, LPC4320FBD144551
Quantity per package 60
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878022-LPC4320FBD144,551
Ultra Librarian 3D Model Ultra Librarian LPC4320FBD144,551 CAD Model

Description

NXP LPC4320FBD144,551 Microcontroller

The NXP LPC4320FBD144,551 is a high-performance microcontroller that is part of the LPC4300 series, known for its innovative multi-core architecture. This particular model features an ARM Cortex-M4F as its main processor, which operates at frequencies of up to 204 MHz, and an additional ARM Cortex-M0 co-processor, providing users with a versatile and powerful dual-core solution for complex embedded systems.

This microcontroller comes in a low-profile 144-pin LQFP (Low-profile Quad Flat Package), which is suitable for space-constrained applications while still offering a rich set of peripherals and I/O options. The LPC4320FBD144,551 is designed to cater to a wide range of applications, including industrial control, robotics, medical devices, and automotive systems, where dual-core processing and high-speed communication interfaces are essential.

Key features of the LPC4320FBD144,551 include:

  • Memory: It boasts 264 KB of SRAM that can be configured as Tightly Coupled Memory for the Cortex-M4F, enhancing system performance. Additionally, it supports external memory interfaces for both static and dynamic external memories, enabling further expansion of the system's capabilities.
  • Digital Peripherals: The device includes a variety of digital peripherals such as multiple timers, PWMs, and a State Configurable Timer (SCT) subsystem for advanced timing and control tasks.
  • High-Speed Communication Interfaces: This microcontroller features several high-speed communication interfaces, including USB 2.0, CAN, SPI, I2C, and UART, allowing for flexible connectivity options with other devices and systems.
  • Analog Peripherals: It also integrates analog peripherals like a 10-bit ADC and a 10-bit DAC, providing essential interfaces for analog sensors and actuators.
  • Power Efficiency: The LPC4320FBD144,551 is designed with power efficiency in mind, featuring multiple power modes and a power management unit to optimize power consumption based on the application's requirements.
  • Security: Security features include hardware AES encryption and a unique device serial number for secure communication and device authentication.

Developers can take advantage of the comprehensive development support provided by NXP, which includes software libraries, development tools, and evaluation boards. The LPC4320FBD144,551's blend of dual-core processing, rich peripheral set, and power efficiency makes it an ideal choice for designers seeking a robust microcontroller for their next high-performance embedded project.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6986 $58.4930
11+ $9.5989 $105.5879
17+ $9.2989 $158.0813
23+ $8.9989 $206.9747
29+ $8.6990 $252.2710
39+ $7.7991 $304.1649
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,870 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess