EN
  • EN
  • DE

LPC2136FBD64/01EL

Part No LPC2136FBD64/01EL
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16/32B 256KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series LPC2100
Package Tray
Product Status Active
Core Processor ARM7®
Core Size 16/32-Bit
Speed 60MHz
Connectivity I²C, Microwire, SPI, SSI, SSP, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 47
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 16x10b SAR; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number LPC2136
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1368624-LPC2136FBD64/01EL
Ultra Librarian 3D Model Ultra Librarian LPC2136FBD64/01EL CAD Model

Description

NXP LPC2136FBD64/01EL Microcontroller

The NXP LPC2136FBD64/01EL is a robust microcontroller unit (MCU) built upon the ARM7TDMI-S core, designed to offer a balanced combination of performance, power efficiency, and peripheral integration for a wide range of embedded applications. This MCU is particularly suitable for industrial control, medical systems, and automotive electronics, where reliability and advanced features are crucial.

Key Features:

  • Core: ARM7TDMI-S processor, capable of operating at up to 60 MHz, providing a perfect blend of power efficiency and processing capability.
  • Memory: Comes with 256 KB of on-chip flash memory and 16 KB of SRAM, ensuring ample space for complex applications and data storage.
  • Package: Available in a compact 64-pin LQFP package, which allows for a small PCB footprint while still providing numerous I/O options for interfacing with other components.
  • Peripheral Support: Includes a variety of peripherals such as two 32-bit timers, two UARTs, two I2C-bus interfaces, two SPI interfaces, and up to 47 GPIO pins, making it highly versatile for various interfacing requirements.
  • Power Management: Features multiple power-saving modes, including Idle and Power-down modes, which help in reducing power consumption for battery-powered or energy-sensitive applications.
  • System Control: Equipped with a Vectored Interrupt Controller for improved interrupt handling and minimal CPU overhead.
  • Debugging: On-chip debug support via JTAG and serial debug interfaces facilitate easy development and troubleshooting.
  • Supply Voltage: Operating range from 3.0 V to 3.6 V, compatible with a variety of power sources and systems.

Applications:

The LPC2136FBD64/01EL MCU is designed to cater to a broad spectrum of applications. Its high level of integration and performance characteristics make it an ideal choice for:

  • Industrial automation and control systems
  • Medical devices and instrumentation
  • Automotive control systems
  • Communication gateways
  • Robotics
  • Embedded systems requiring a sophisticated MCU with a rich set of features

With its comprehensive set of features and peripherals, the NXP LPC2136FBD64/01EL microcontroller is designed to meet the requirements of complex and demanding embedded applications, offering developers a flexible and powerful platform for innovation.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6102 $57.6612
12+ $9.0020 $108.0240
18+ $8.6978 $156.5604
25+ $8.0896 $202.2400
33+ $7.7855 $256.9215
41+ $7.4814 $306.7374
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess