EN
  • EN
  • DE

SPC5644CF0MLT1

Part No SPC5644CF0MLT1
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1.5MB FLASH 208TQFP / e200z4d, e200z0h series Microcontroller IC 32-Bit Dual-Core 80MHz/120MHz 1.5MB (1.5M x 8) FLASH 208-TQFP (28x28)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC56xx Qorivva
Package Tray
Core Processor e200z4d, e200z0h
Core Size 32-Bit Dual-Core
Speed 80MHz/120MHz
Connectivity CANbus, Ethernet, I2C, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 177
Program Memory Size 1.5MB (1.5M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 192K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 33x10b, 10x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 208-LQFP
Supplier Device Package 208-TQFP (28x28)
Base Product Number SPC5644
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names 935314805557
Standard Package 180
Win Source Part Number 1003771-SPC5644CF0MLT1
Ultra Librarian 3D Model Ultra Librarian SPC5644CF0MLT1 CAD Model

Description

Product Overview: SPC5644CF0MLT1

The SPC5644CF0MLT1 is a cutting-edge microcontroller designed and manufactured by NXP Semiconductors, a leader in the automotive and embedded electronics industry. This product is part of the MPC56xx family of microcontrollers that are tailored for automotive and industrial applications requiring high levels of performance, reliability, and efficiency.

Key Features

  • Core: The SPC5644CF0MLT1 is built on a 32-bit Power Architecture with a dual-core configuration, providing robust processing capabilities for complex applications.
  • Memory: It comes with an ample memory provision, including 4MB of flash memory for program storage and 384KB of RAM for efficient data handling.
  • Frequency: The device operates at a maximum frequency of 120MHz, delivering high-speed performance for time-sensitive tasks.
  • Temperature Range: With an operational temperature range of -40°C to 125°C, it is designed to withstand harsh environmental conditions, making it suitable for automotive under-the-hood applications.
  • Package: The microcontroller is available in a 176-pin LQFP package, ensuring compatibility with standard PCB layouts and easy integration into various systems.
  • Connectivity: It features a range of communication interfaces, including CAN, LIN, and Ethernet, for versatile connectivity options in complex electronic systems.
  • Security: The SPC5644CF0MLT1 provides advanced security features to protect against unauthorized access and ensure the integrity of the system's operation.

Applications

The microcontroller's robust feature set makes it ideal for a variety of applications, particularly in the automotive sector, including engine management, transmission control, body control modules, and advanced driver-assistance systems (ADAS). Its high level of integration and performance also makes it suitable for industrial automation, robotics, and other high-demand embedded systems.

Quality and Reliability

NXP's commitment to quality is evident in the SPC5644CF0MLT1, which is designed to meet the stringent requirements of the automotive industry. The microcontroller is AEC-Q100 qualified, ensuring that it meets the highest quality and reliability standards for automotive electronic components.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $59.1405 $59.1405
3+ $48.5256 $145.5768
4+ $47.0092 $188.0368
6+ $45.4928 $272.9568
7+ $43.9763 $307.8341
9+ $39.4271 $354.8439
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess