Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features S08 series Microcontroller IC 8-Bit 40MHz 60KB (60K x 8) FLASH 32-LQFP (7x7)
Manufacturer NXP
Series S08
Package Tray
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 60KB (60K x 8)
Program Memory Type FLASH
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 10x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 32-LQFP
Case / Package 32-LQFP (7x7)
Family Name S9S08
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 1250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 932881-S9S08DV60F2MLC
Ultra Librarian 3D Model Ultra Librarian S9S08DV60F2MLC CAD Model

Description

NXP S9S08DV60F2MLC Microcontroller

The NXP S9S08DV60F2MLC is a versatile and high-performance microcontroller designed to cater to a wide array of applications, particularly in the automotive and industrial sectors. This powerful MCU is part of NXP's HCS08 family, which is well-regarded for its robust architecture, enhanced integration, and exceptional efficiency.

At the heart of the S9S08DV60F2MLC is an 8-bit HCS08 central processing unit (CPU) that can run at a maximum frequency of 40 MHz. This impressive speed is supported by a multi-function clock generator, which includes an internal clock source to minimize the need for external components. The device boasts an on-chip memory that features 60KB of flash memory, providing ample space for complex applications and the ability to perform in-application programming and flash updates.

The microcontroller is equipped with a rich set of peripherals that enhance its functionality. It includes a 12-channel, 10-bit analog-to-digital converter (ADC) that provides accurate analog input conversion, making it suitable for sensor interfacing and monitoring tasks. The device also features two analog comparators, which allow for quick analog signal comparison and can be used for protective measures or control functions.

Connectivity options are abundant with the S9S08DV60F2MLC. It offers two serial communications interfaces (SCI) for UART communication, an SPI module for high-speed serial data transfer, and an I2C bus interface for multi-master communication. These interfaces facilitate easy communication with other microcontrollers, peripherals, and external devices, ensuring seamless integration into complex systems.

Furthermore, the S9S08DV60F2MLC has an enhanced timer module (ETM) and a real-time interrupt (RTI) module, which provide accurate timing and scheduling capabilities. The MCU also features multiple 16-bit timers with programmable prescalers, which are essential for precise event timing and pulse width modulation (PWM) for motor control and LED dimming applications.

For improved reliability and safety, the S9S08DV60F2MLC incorporates a watchdog computer operating properly (COP) reset, low-voltage detection with reset, and loss-of-clock detection with reset. These features ensure that the MCU operates within safe parameters and can recover from unexpected conditions.

Encased in a compact 64 LQFP package, the NXP S9S08DV60F2MLC microcontroller is a powerful solution for designers looking to implement a reliable, feature-rich MCU in their next automotive or industrial project.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY91F524FSCPMC-GSE2
Texas Instruments
IC MCU 8BIT 4KB OTP 28DIP
Lowest to $6.5194
ECAD model for COP8SAC728N9
Silicon Labs
Need more? Email Us
ECAD model for EFM8BB31F32I-B-4QFN24R
NXP / Nexperia
K30 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Need more? Email Us
ECAD model for MK30DN512VLQ10
Cypress Semiconductor Corp
ICU MCU FLASH / series Microcontroller IC
Need more? Email Us
ECAD model for CY91F223PFV-GS-SPE1
Texas Instruments
Need more? Email Us
ECAD model for COP8SAA720M8B
Texas Instruments
IC MCU 8BIT 1KB OTP 20SOIC
Need more? Email Us
ECAD model for COP8SAA720M9
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY90F349CESPF-G-K1E1
STMicroelectronics
IC MCU 32BIT 2MB FLASH 176LQFP / ARM® Cortex®-M7 series Microcontroller IC 32-Bit Single-Core 216MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)
Lowest to $35.9973
ECAD model for STM32F779IIT6

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention