EN
  • EN
  • DE

LPC55S16JBD100E

Part No LPC55S16JBD100E
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLSH 100HLQFP / ARM® Cortex®-M33 series Microcontroller IC 32-Bit Single-Core 150MHz 256KB (256K x 8) FLASH 100-HLQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series LPC55S1x
Package Tray
Core Processor ARM® Cortex®-M33
Core Size 32-Bit Single-Core
Speed 150MHz
Connectivity CANbus, Flexcomm, I²C, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I²S, POR, PWM, RNG, WDT
Number of I/O 64
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 96K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 10x16b SAR
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP Exposed Pad
Supplier Device Package 100-HLQFP (14x14)
Base Product Number LPC55S16
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names 568-LPC55S16JBD100E,568-LPC55S16JBD100ECTINACTIVE,568-LPC55S16JBD100EDKRINACTIVE,935385874551
Standard Package 90
Win Source Part Number 1183601-LPC55S16JBD100E
Ultra Librarian 3D Model Ultra Librarian LPC55S16JBD100E CAD Model

Description

NXP LPC55S16JBD100E Microcontroller

The NXP LPC55S16JBD100E microcontroller is a state-of-the-art, high-performance, low-power device that is part of the LPC5500 series of microcontrollers. It is designed to cater to a wide range of applications, including industrial control, IoT, and edge computing, among others. This microcontroller is built on an Arm Cortex-M33 core, which operates at up to 150 MHz, providing the perfect balance between power efficiency and processing capability.

With its advanced architecture, the LPC55S16JBD100E features a 256 KB on-chip flash memory and 96 KB SRAM, providing ample space for complex applications and software stacks. Additionally, it supports a Flexcomm interface for serial communication, which includes configurable peripherals such as SPI, I2C, UART, and I2S, offering excellent connectivity options for a variety of peripherals and sensors.

The device is equipped with a 32-bit wide memory controller that supports both SRAM and SDRAM, which is essential for applications requiring fast and efficient memory access. Furthermore, it includes multiple high-speed USB interfaces with PHY, making it an ideal choice for applications that need robust and fast data transfer capabilities.

Security is a top priority in today's connected world, and the LPC55S16JBD100E addresses this need with its integrated security features. It includes an AES-256 encryption/decryption engine, a True Random Number Generator (TRNG), and secure boot capabilities, providing a secure foundation for building trustworthy applications.

The microcontroller comes in a compact 100-pin LQFP package, which makes it suitable for space-constrained applications while still offering plenty of I/O options. Its wide range of integrated peripherals and interfaces, combined with its power efficiency and security features, make the NXP LPC55S16JBD100E an excellent choice for designers looking to create sophisticated and secure embedded systems.

Whether you're developing an advanced IoT device, a secure communication module, or a power-sensitive industrial control system, the LPC55S16JBD100E provides the performance, connectivity, and security features necessary to meet the demands of modern embedded design.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess