Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Package Tray
Product Status Active
Standard Package 800 pcs
REACH Status REACH Unaffected
Win Source Part Number 1184067-SPC5602BACLH4
Ultra Librarian 3D Model Ultra Librarian SPC5602BACLH4 CAD Model

Description

The NXP SPC5602BACLH4 is a powerful and versatile microcontroller designed to meet the rigorous demands of automotive and industrial applications. This 32-bit MCU is part of NXP's SPC56 family, which is renowned for its high performance, reliability, and a wide range of integrated features.

Key Features

  • Core: The SPC5602BACLH4 is equipped with a 32-bit Power Architecture core that runs at a frequency of up to 64 MHz, providing robust computational power and efficient handling of complex tasks.
  • Memory: It comes with 512 KB of flash memory and 64 KB of RAM, ensuring ample storage for program code and data.
  • Advanced Timer: The device includes a Modular Timer System (MTS) that supports complex timing and PWM functionalities, which is essential for real-time control applications.
  • Communication Interfaces: Multiple communication interfaces are available, including CAN, LIN, and SPI, allowing for flexible connectivity options with other devices and systems.
  • Analog-to-Digital Converter (ADC): The integrated 12-bit ADC provides accurate analog signal measurement, crucial for sensor data acquisition and processing.
  • Enhanced Safety Features: The MCU is designed with safety in mind, featuring a built-in Error Correction Code (ECC) for memory protection, a watchdog timer, and low-voltage detection to ensure system stability and reliability.
  • Temperature Range: With an operational temperature range from -40°C to +125°C, the SPC5602BACLH4 is resilient and can operate in extreme environmental conditions.
  • Packages: Available in a 100-pin LQFP package, it offers a compact footprint for space-constrained applications.

Applications

The SPC5602BACLH4 is ideally suited for a range of applications, particularly in the automotive sector, where it can be used in engine management systems, transmission control, body control modules, and safety systems. It is also well-suited for industrial control systems, robotics, and other applications that require high-speed processing and reliable operation in harsh environments.

Development Support

NXP provides comprehensive development support for the SPC5602BACLH4, including software drivers, operating systems, and development tools. The MCU is also supported by a range of evaluation boards and debugging tools, which simplify the development process and reduce time to market.

You May Also Be Interested in

Microchip Technology
IC MCU 16BIT 16KB FLASH 28SSOP
Lowest to $6.7092
ECAD model for DSPIC33EP16GS202-E/SS
Texas Instruments
IC MCU 32BIT 64KB FLASH 100LQFP
Lowest to $14.5511
ECAD model for TM4C1231D5PZIR
Silicon Labs
Need more? Email Us
ECAD model for EFM8BB31F32I-B-4QFN24R
Maxim Integrated
IC MCU 8BIT 16KB OTP 52PLCC
Need more? Email Us
ECAD model for DS87C530-QNL
Microchip Technology
Need more? Email Us
ECAD model for PIC24F16KL402T-I/ML
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY90F349CESPF-G-K1E1
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for MB91F362GAPFVS-GK5E1
Microchip Technology
IC MCU 16BIT 24KB FLASH 44TQFP
Lowest to $107.5124
ECAD model for DSPIC30F3011-20I/PT
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY91F524FSCPMC-GSE2

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention