EN
  • EN
  • DE

LPC2129FBD64/01,15

Part No LPC2129FBD64/01,15
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description ARM Microcontrollers - MCU ARM7 256KF/16KR/CAN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Series LPC2100
Mounting Style SMD/SMT
Package / Case LQFP-64
Core ARM7TDMI-S
Program Memory Size 256 kB
Data Bus Width 32 bit/16 bit
ADC Resolution 10 bit
Maximum Clock Frequency 30 MHz
Number of I/Os 46 I/O
Data RAM Size 16 kB
Supply Voltage - Min 1.65 V
Supply Voltage - Max 1.95 V
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 85 C
Packaging Tray
Height 1.4 mm
Length 10.1 mm
Product MCUs
Program Memory Type FLASH
Width 10.1 mm
Brand NXP Semiconductors
Interface Type CAN, I2C, JTAG, SPI, SSP, UART
Analog Supply Voltage 3.3 V
I/O Voltage 3.3 V
Number of ADC Channels 4 Channel
Number of Timers/Counters 2 Timer
Processor Series LPC21
Product Type ARM Microcontrollers - MCU
Standard Pack Qty 160
Subcategory Microcontrollers - MCU
Ultra Librarian 3D Model Ultra Librarian LPC2129FBD64/01,15 CAD Model

Description

The NXP LPC2129FBD64/01,15 is a robust microcontroller that belongs to the LPC2100 family, designed to offer a balanced performance for embedded applications. This microcontroller is based on a 16/32-bit ARM7TDMI-S CPU with real-time emulation and embedded trace support, which makes it an ideal choice for industrial control, medical systems, and more applications where efficient data processing is crucial.

Key Features

  • CPU: 16/32-bit ARM7TDMI-S processor, which provides excellent computational performance and ensures a high degree of functionality and reliability.
  • Memory: Comes with 256 KB of on-chip Flash memory with In-System Programming (ISP) and In-Application Programming (IAP) capabilities, alongside 16 KB of RAM for efficient data handling.
  • Digital Peripherals: Includes two 32-bit timers, an RTC, two UARTs, two I2C-bus interfaces, and two SPI interfaces, allowing for flexible connection and communication with other devices.
  • Analog Features: Features a 10-bit A/D converter with 8 multiplexed channels, enabling the microcontroller to process analog signals for various applications.
  • Package: Provided in a compact 64-pin LQFP package, which allows for space-efficient designs in hardware projects.
  • Speed: Operates at frequencies of up to 60 MHz, delivering the computational power needed for complex tasks.
  • Power Management: Includes power-saving modes such as Idle and Power-down modes, which are crucial for battery-powered and energy-sensitive applications.
  • External Bus Interface: Equipped with a Vectored Interrupt Controller (VIC) for fixed-priority, vectorized interrupts, enhancing the microcontroller's response to external events.
  • Debugging and Emulation: On-chip debug support via JTAG and embedded trace interfaces, providing a seamless debugging experience for developers.

Applications

The NXP LPC2129FBD64/01,15 is suitable for a wide range of applications, including but not limited to industrial automation, motor control, medical equipment, and embedded communications. Its powerful features and versatile peripherals make it an excellent choice for designers looking for a high-performance microcontroller with advanced capabilities.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.8359 $75.6718
4+ $31.0448 $124.1792
5+ $30.0747 $150.3735
7+ $29.1045 $203.7315
9+ $28.1344 $253.2096
12+ $25.2239 $302.6868
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 460 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess