EN
  • EN
  • DE

LPC2104BBD

Part No LPC2104BBD
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete(EOL)
Core Processor ARM7
Part Core Size 16/32-Bit
Speed(Frequency) 60MHz
Number of I/O 32
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Data RAM Size 16K x 8
Supply Voltage - Operating 1.65 V to 3.6 V
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 48-LQFP (7x7)
Win Source Part Number 041162-LPC2104BBD
Ultra Librarian 3D Model Ultra Librarian LPC2104BBD CAD Model

Description

NXP LPC2104BBD Microcontroller

The NXP LPC2104BBD is a high-performance microcontroller that belongs to the LPC2100 family, designed specifically for embedded applications that require a balance between performance and power consumption. This microcontroller is built around a 32-bit ARM7TDMI-S CPU core, which is a leading processor architecture renowned for its excellent speed and efficiency.

With a clock speed of up to 70 MHz, the LPC2104BBD provides ample processing power for a wide range of applications. It comes with 128 KB of on-chip Flash memory, which is ideal for storing application code, and 16 KB of on-chip static RAM (SRAM), providing the necessary space for runtime data storage. The Flash memory is also endowed with In-System Programming (ISP) and In-Application Programming (IAP) capabilities, allowing for seamless updates and maintenance.

The LPC2104BBD microcontroller offers a versatile set of peripherals that enhance its functionality. It includes multiple 32-bit timers, an efficient 10-bit Analog-to-Digital Converter (ADC) with multiple channels, and a variety of serial communication interfaces such as UART, SPI, and I2C. These interfaces enable the LPC2104BBD to connect and communicate with other devices, sensors, and peripherals, making it a highly adaptable solution for complex embedded systems.

Moreover, the LPC2104BBD supports Vectored Interrupt Controller (VIC) for fast processing of interrupts, which is critical for real-time applications. It also features a Phase-Locked Loop (PLL) for CPU clock frequency multiplication, allowing for flexible clocking options and power saving modes, including Idle and Power-down modes for energy-efficient operation.

The microcontroller is housed in a compact LQFP64 package, making it suitable for space-constrained applications. Its robust design and wide operating temperature range make it reliable for deployment in industrial and harsh environments.

Overall, the NXP LPC2104BBD microcontroller is a powerful and versatile choice for developers looking to create sophisticated embedded systems that demand low power consumption, high processing capabilities, and a wide array of connectivity options.

You May Also Be Interested in

Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3511 $58.8621
27+ $4.3913 $118.5651
41+ $4.2539 $174.4099
57+ $4.1164 $234.6348
73+ $3.9790 $290.4670
98+ $3.5678 $349.6444
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess