EN
  • EN
  • DE

APT2X31D60J

Part No APT2X31D60J
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Arrays
Description DIODE MODULE 600V 30A ISOTOP / Diode Array 2 Independent Standard 600 V 30A Chassis Mount SOT-227-4, miniBLOC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Manufacturer Microchip Technology
Packaging Tube
Diode Configuration 2 Independent
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600 V
Current - Average Rectified (Io) (per Diode) 30A
Voltage - Forward (Vf) (Max) @ If 1.8 V @ 30 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 85 ns
Current - Reverse Leakage @ Vr 250 µA @ 600 V
Mounting Chassis Mount
Case / Package SOT-227-4, miniBLOC
Supplier Device Package ISOTOP®
Base Product Number APT2X31
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number APT2X31D60JMI,APT2X31D60JMI-ND
Standard Package 1
Win Source Part Number 1325175-APT2X31D60J
Ultra Librarian 3D Model Ultra Librarian APT2X31D60J CAD Model

Description

APT2X31D60J - Silicon Carbide (SiC) Power MOSFET by Microchip Technology

The APT2X31D60J is a state-of-the-art Silicon Carbide (SiC) Power MOSFET brought to you by Microchip Technology, an industry leader in semiconductor solutions. This high-performance power MOSFET is designed for applications requiring high efficiency, high power density, and robustness in high-voltage conditions. With a voltage rating of 600V and a current rating of 31A, the APT2X31D60J is well-suited for a wide range of power applications.

The device features a low on-resistance (R<sub>DS(on)) of just 60 mΩ, which minimizes conduction losses and enhances overall system efficiency. Additionally, the APT2X31D60J boasts fast switching speeds, thanks to its low capacitances and gate charge, which enable high-frequency operation and further contribute to a reduction in switching losses.

The APT2X31D60J is built with Microchip's advanced SiC technology, which provides superior thermal performance and reliability compared to traditional silicon devices. The inherent material properties of SiC allow for high-temperature operation, reduced cooling requirements, and increased power density. This makes the APT2X31D60J an excellent choice for demanding environments and applications such as electric vehicles (EVs), renewable energy inverters, power supplies, and motor drives.

The MOSFET's package is designed to optimize both performance and ease of integration. It features a low inductance package that minimizes parasitic elements, further improving its high-speed switching capabilities. Moreover, the package is engineered for excellent creepage and clearance distances, ensuring reliable operation in high-voltage applications.

Microchip Technology provides comprehensive support for the APT2X31D60J, including technical documentation, application notes, and design tools to facilitate the integration of this MOSFET into your power systems. Whether you are designing for industrial, automotive, or consumer electronics, the APT2X31D60J offers a powerful combination of efficiency, reliability, and performance to meet the stringent demands of modern power electronic applications.

You May Also Be Interested in

IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess