EN
  • EN
  • DE

LPC1769FBD100K

Part No LPC1769FBD100K
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100LQFP / ARM® Cortex®-M3 LPC17xx Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series LPC17xx
Package Tray
Product Status Active
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity CANbus, Ethernet, I²C, IrDA, Microwire, SPI, SSI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I²S, Motor Control PWM, POR, PWM, WDT
Number of I/O 70
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 2.4V ~ 3.6V
Data Converters A/D 8x12b SAR; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number LPC1769
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1355522-LPC1769FBD100K
Ultra Librarian 3D Model Ultra Librarian LPC1769FBD100K CAD Model

Description

The NXP LPC1769FBD100K is a high-performance microcontroller that is part of the LPC1700 series, which is renowned for its advanced features and capabilities. This particular model is designed to meet the demanding requirements of embedded applications that require high-speed processing, connectivity, and low power consumption.

Core and Performance

At the heart of the LPC1769FBD100K is a powerful ARM Cortex-M3 processor, which operates at frequencies of up to 120 MHz. This 32-bit core offers impressive processing capabilities, including a high-performance system bus, multiple high-speed GPIOs, and an advanced interrupt handling system. The microcontroller is equipped with 512 KB of flash memory and 64 KB of RAM, providing ample space for complex application code and data storage.

Connectivity and Communication

Communication interfaces are abundant in the LPC1769FBD100K, featuring Ethernet, USB 2.0 Full Speed/OTG/Host/Device, CAN, SPI, I2C, UART, and more. This makes it an ideal choice for applications requiring various communication protocols, such as industrial control systems, networking, and IoT devices.

Timers and Analog Features

The device includes a range of timers and PWM channels for precise control applications. It also boasts a 12-bit ADC and a 10-bit DAC, providing the capability to interface with analog sensors and actuators. These features make it well-suited for applications in motor control, robotics, and other systems that require fine-grained analog and timing functionalities.

Energy Efficiency

Despite its high performance, the LPC1769FBD100K is designed with energy efficiency in mind. It supports multiple power-down modes, which allow the device to conserve power when not in full operation. This is crucial for battery-powered and energy-sensitive applications.

Package and Support

The microcontroller comes in a compact 100-pin LQFP package, which provides a balance between I/O capabilities and size, making it suitable for space-constrained applications. NXP also offers extensive support for the LPC1769FBD100K, including software libraries, development tools, and a strong community of developers, ensuring that integrating this microcontroller into your project is as smooth as possible.

Conclusion

Overall, the NXP LPC1769FBD100K is a robust and versatile microcontroller that offers the perfect blend of performance, connectivity, and power efficiency. Whether you are working on an advanced industrial system, a sophisticated IoT device, or any other application requiring a reliable microcontroller, the LPC1769FBD100K is an excellent choice.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0921 $60.3684
9+ $12.3833 $111.4497
13+ $11.9963 $155.9519
18+ $11.6093 $208.9674
23+ $11.2223 $258.1129
30+ $10.0614 $301.8420
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess