Products specifications

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74ACT
Package Tube
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 4.5V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 2.5ns
Current - Output High, Low 24mA, 24mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Base Product Number 74ACT533
Other Names -SN74ACT533NE4,TEXTISSN74ACT533N,-SN74ACT533NE4R,296-4426-5,-296-4426-5,-296-4426-5,2156-SN74ACT533N,SN74ACT533NE4,SN74ACT533NE4,-SN74ACT533NR
Standard Package 20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257392-SN74ACT533N
Ultra Librarian 3D Model Ultra Librarian SN74ACT533N CAD Model

Description

The SN74ACT533N, manufactured by Texas Instruments, is an integrated circuit that belongs to the 74ACT family. This high-speed, octal D-type transparent latch is designed for 4.5-V to 5.5-V VCC operation. It is widely used in various digital applications where temporary data storage is required, making it an essential component in the design of microprocessor and microcomputer systems.

Key Features

  • Logic Type: Octal D-Type Transparent Latch with 3-state outputs
  • Bus Hold: Provided on data inputs to eliminate the need for external pullup/pulldown resistors
  • Logic Level: TTL Compatible
  • Package: 20-Pin Plastic DIP (N)
  • Operating Temperature Range: -40°C to 85°C

The device features eight latches with three-state outputs for bus-oriented applications. The latches appear transparent to data (i.e., the outputs change as the data inputs change) when the latch-enable (LE) input is high. When LE is low, the data that meets the setup-time requirements is latched. Data appears on the output only when the output-enable (OE) is low. If OE is high, the output is in the high-impedance state, which is neither high nor low, allowing for the connection to a bus without affecting other devices connected to it.

Applications

The SN74ACT533N is versatile and can be used in a variety of applications. It is particularly useful in data storage, multiplexing, and as a buffer for bidirectional bus systems. Its robust design ensures reliable operation in extended industrial environments, making it suitable for:

  • Memory storage and retrieval systems
  • Computers and computer peripherals
  • Data communication systems
  • Instrumentation and control systems

With its high-performance and industry-standard DIP packaging, the SN74ACT533N is a reliable choice for designers and engineers looking for a latch that offers both functionality and durability. Texas Instruments' commitment to quality ensures that this component will perform to specifications in a wide range of operating conditions.

You May Also Be Interested in

Texas Instruments
DUAL 4-BIT D-TYPE LATCHES WITH 3-STATE OUTPUTS
Lowest to $8.6241
ECAD model for SN74ALS873BDWR
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES / Channel IC
Need more? Email Us
ECAD model for SN74BCT573NS
NXP / Nexperia
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
Need more? Email Us
ECAD model for 74ABT573ADB,112
ON Semiconductor
Low Voltage 16-Bit Transparent Latch with 5V Tolerant Inputs and Outputs | IC LATCH TRANSP 16BIT 5V 48-SSOP
Need more? Email Us
ECAD model for 74LCX16373MEA
Texas Instruments
IC PWR OCT D LATCH 20-DIP
Lowest to $4.9932
ECAD model for TPIC6273N
NXP / Nexperia
BUS DRIVER, ALVC/VCX/A SERIES / Channel IC
Need more? Email Us
ECAD model for 74ALVCH16841DGG118
Texas Instruments
IC 8BIT ADDRESSABLE LATCH 20SOIC
Need more? Email Us
ECAD model for TPIC6B259DWRG4
Texas Instruments
8-BIT D-TYPE EDGE-TRIGGERED READ-BACK LATCHES
Need more? Email Us
ECAD model for SN74ALS996NT
Texas Instruments
OCTAL D-TYPE TRANSPARENT LATCHES WITH 3-STATE OUTPUTS
Need more? Email Us
ECAD model for SN74ALS533ADW

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6385 $57.3475
75+ $1.3444 $100.8300
120+ $1.3024 $156.2880
160+ $1.2604 $201.6640
210+ $1.2184 $255.8640
275+ $1.0923 $300.3825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 550 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention