EN
  • EN
  • DE

LPC1759FBD80,551

Part No LPC1759FBD80,551
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description ARM Microcontrollers - MCU 120 MHz ARM Cortex-M3 MCU
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Series LPC1700
Mounting Style SMD/SMT
Package / Case LQFP-80
Core ARM Cortex M3
Program Memory Size 512 kB
Data Bus Width 32 bit
ADC Resolution 12 bit
Maximum Clock Frequency 120 MHz
Number of I/Os 52 I/O
Data RAM Size 64 kB
Supply Voltage - Min 3.3 V
Supply Voltage - Max 3.3 V
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 85 C
Packaging Tray
Program Memory Type FLASH
Brand NXP Semiconductors
Data RAM Type SRAM
Interface Type CAN, Ethernet, OTG, USB
Moisture Sensitive Yes
Number of ADC Channels 6 Channel
Number of Timers/Counters 4 Timer
Processor Series LPC17
Product Type ARM Microcontrollers - MCU
Standard Pack Qty 119
Subcategory Microcontrollers - MCU
Ultra Librarian 3D Model Ultra Librarian LPC1759FBD80,551 CAD Model

Description

The LPC1759FBD80,551 is a high-performance microcontroller unit (MCU) from NXP Semiconductors, designed to cater to the demanding needs of embedded applications. This MCU is part of the LPC1700 series, which is known for its robust architecture based on the ARM Cortex-M3 processor core. The LPC1759FBD80,551 is an ideal choice for applications requiring a perfect blend of power efficiency, performance, and cost-effectiveness.

Featuring a 32-bit ARM Cortex-M3 core, the LPC1759 operates at a maximum frequency of 120 MHz. The device comes with 512 KB of on-chip flash memory, providing ample space for complex application code and data storage. Additionally, it is equipped with 64 KB of RAM, ensuring smooth operation and efficient data handling for real-time processes.

One of the standout features of this MCU is its comprehensive set of peripherals. It includes various serial communication interfaces such as UART, I2C, SPI, CAN, and USB 2.0 Full Speed, making it versatile for a wide range of communication protocols. The device also supports Ethernet connectivity, which is essential for networked applications, and a General Purpose DMA controller that enhances data transfer capabilities without burdening the CPU.

The LPC1759FBD80,551 is designed with an eye on industrial control, medical systems, and networking applications. It provides multiple timers, PWM channels, and a high-resolution ADC with support for up to eight channels, making it suitable for complex control systems. The MCU also features a Motor Control PWM and Quadrature Encoder Interface, which are crucial for advanced motor control applications.

For security and system integrity, the LPC1759 includes a unique device serial number and a Random Number Generator, which are essential for cryptographic operations. The MCU is housed in a low-profile 80-pin LQFP package, which ensures a compact footprint on the PCB while still offering enough I/O pins for interfacing with external components.

In conclusion, the NXP LPC1759FBD80,551 microcontroller is a powerful, feature-rich solution that enables designers to create sophisticated and responsive systems. Its combination of processing power, memory capacity, and versatile peripherals makes it a top choice for a multitude of embedded applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0616 $64.2464
8+ $13.1788 $105.4304
12+ $12.7669 $153.2028
17+ $12.3551 $210.0367
21+ $11.9433 $250.8093
29+ $10.7078 $310.5262
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,299 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess