EN
  • EN
  • DE

STM32F439ZGY6TR

Part No STM32F439ZGY6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 143WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features ARM® Cortex®-M4 series Microcontroller IC 32-Bit 180MHz 1MB (1M x 8) FLASH 143-WLCSP (4.52x5.55)
Manufacturer STMicroelectronics
Series STM32F4
Package Reel - TR
Core Processor ARM® Cortex®-M4
Core Size 32-Bit
Speed 180MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 114
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 24x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 143-UFBGA, WLCSP
Case / Package 143-WLCSP (4.52x5.55)
Family Name STM32F439
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898176-STM32F439ZGY6TR
Ultra Librarian 3D Model Ultra Librarian STM32F439ZGY6TR CAD Model

Description

STM32F439ZGY6TR Microcontroller - STMicroelectronics

The STM32F439ZGY6TR microcontroller by STMicroelectronics is a state-of-the-art integrated circuit that belongs to their STM32F4 series, which is renowned for its high performance and energy efficiency. This particular model is designed to meet the demanding requirements of today's embedded systems, offering a perfect blend of speed, power consumption, and advanced features.

Key Features

  • Core: ARM® Cortex®-M4 with FPU and DSP instructions
  • Maximum Frequency: Up to 180 MHz, which provides the computational power necessary for complex algorithms and real-time processing.
  • Memory: Features 2MB of flash memory and 256KB of SRAM, ample space for robust applications.
  • Advanced Connectivity: Includes a range of communication interfaces such as USB OTG HS/FS, Ethernet, CAN, SDIO, SPI, I2C, and USART.
  • Graphics Support: Comes with an LCD-TFT controller, making it ideal for user interfaces with display requirements.
  • Power Efficiency: Equipped with ST's ART Accelerator™ as well as a floating point unit, ensuring low power operation without compromising performance.
  • Security: Features a cryptographic acceleration cell for secure data communication and storage, alongside a true random number generator (TRNG).
  • Package: Supplied in a LQFP144 package, which is suitable for space-constrained applications.
  • Temperature Range: Operates within an industrial temperature range from -40°C to +85°C.

Applications

The STM32F439ZGY6TR is a versatile microcontroller that can be employed in a variety of applications. It's particularly well-suited for:

  • Industrial control systems
  • Medical equipment
  • Complex IoT devices
  • High-performance embedded applications
  • Consumer electronics
  • Automotive applications

With its robust architecture and comprehensive feature set, the STM32F439ZGY6TR is an excellent choice for designers looking to create sophisticated and reliable products in a competitive market.

You May Also Be Interested in

Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.4142 $67.0710
11+ $11.0066 $121.0726
17+ $10.6627 $181.2659
23+ $10.3187 $237.3301
29+ $9.9747 $289.2663
39+ $8.9429 $348.7731
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess