EN
  • EN
  • DE

MRFG35020AR1

Part No MRFG35020AR1
Manufacturer NXP / Nexperia
Catalog JFETs (Junction Field Effect)
Description FET RF 15V 3.5GHZ NI-360 / RF Mosfet pHEMT FET 12 V 300 mA 3.5GHz 11.5dB 2W NI-360
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Transistor Type pHEMT FET
Frequency 3.5GHz
Gain 11.5dB
Voltage - Test 12 V
Current - Test 300 mA
Power - Output 2W
Voltage - Rated 15 V
Package / Case NI-360
Supplier Device Package NI-360
Base Product Number MRFG35
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Standard Package 500
Win Source Part Number 1033180-MRFG35020AR1
Ultra Librarian 3D Model Ultra Librarian MRFG35020AR1 CAD Model

Description

Product Overview: MRFG35020AR1 RF Power Transistor

The MRFG35020AR1 is a high-performance Radio Frequency (RF) power transistor designed and manufactured by NXP Semiconductors. This device is tailored for use in a variety of RF power applications, including but not limited to, cellular base station amplifiers, broadcast transmitters, and industrial, scientific, and medical (ISM) applications.

Key Features

  • Frequency Range: The MRFG35020AR1 operates efficiently within a broad frequency range, making it a versatile component for various RF applications.
  • High Output Power: It delivers exceptional output power, which is essential for applications requiring high power density and efficiency.
  • High Gain: The transistor offers high gain levels, which contributes to the overall amplification performance of the end application.
  • Efficiency: Designed for optimal efficiency, the MRFG35020AR1 ensures reduced power loss and heat generation, which can be crucial for systems with thermal management concerns.
  • Durability: Constructed with robust materials and technology, the MRFG35020AR1 is built to withstand the rigors of demanding RF environments.

Applications

The MRFG35020AR1 is well-suited for a variety of applications. Its high power and efficiency make it an ideal choice for cellular base station amplifiers where reliable and consistent performance is necessary. Additionally, it can be used in broadcast transmitter systems, providing the power needed for clear and strong signal transmission. The device is also suitable for ISM applications, where it can be used in equipment such as RF heating and welding tools.

Product Specifications

Parameter Value
Technology LDMOS
Operating Frequency Range Specified by the manufacturer
Output Power Specified by the manufacturer
Gain Specified by the manufacturer
Efficiency Specified by the manufacturer
Package Specified by the manufacturer

For detailed specifications, designers and engineers should refer to the official NXP datasheet for the MRFG35020AR1. This datasheet will provide comprehensive information, including precise electrical and thermal characteristics, package details, and guidelines for implementation.

You May Also Be Interested in

Fairchild/ON Semiconductor
JFET N-CH 40V TO92-3
Lowest to $0.1379
Linear Integrated Systems
JFET 2 N-Channel (Dual) 25 V 500 mW Surface Mount 8-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V 0.35W TO92
Lowest to $0.1949
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
ON Semiconductor
JFET SS N-CHAN 30V SOT23 / JFET
Need more? Email Us
ON Semiconductor
Lowest to $0.2329
Panasonic
JFET N-CH 2MA 100MW SSSMINI-3 / JFET N-Channel 2 mA 100 mW Surface Mount SSSMini3-F2
Need more? Email Us
ON Semiconductor
Lowest to $0.2132
ON Semiconductor
Lowest to $0.7335

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess