EN
  • EN
  • DE

LPC1343FHN33,551

Part No LPC1343FHN33,551
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 33HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 72MHz
Number of I/O 28
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Data RAM Size 8K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-HVQFN (7x7)
Win Source Part Number 019870-LPC1343FHN33,551
Ultra Librarian 3D Model Ultra Librarian LPC1343FHN33,551 CAD Model

Description

Product Overview: LPC1343FHN33,551 by NXP

The LPC1343FHN33,551 is a high-performance microcontroller unit (MCU) from NXP Semiconductors, designed for embedded applications requiring low power consumption and high processing capabilities. This device is part of the LPC1300 series, which is known for its exceptional efficiency and versatility, making it suitable for a wide range of industrial, consumer, and computing applications.

Key Features

  • Core: The MCU is built around a 32-bit ARM Cortex-M3 processor, which operates at a frequency of up to 72 MHz, providing a balanced combination of computing power and energy efficiency.
  • Memory: It comes equipped with 32 KB of on-chip flash memory and 8 KB of SRAM, ensuring ample space for code and data storage for complex applications.
  • Package: The LPC1343FHN33,551 is housed in a 33-pin HVQFN package, which offers a compact footprint for space-constrained designs.
  • I/O Options: This MCU provides a variety of input/output options, including General Purpose I/O (GPIO) pins, multiple timers, and serial communication interfaces such as UART, SPI, and I2C.
  • USB Connectivity: One of the standout features of this product is its built-in USB 2.0 Full-Speed device controller with integrated PHY, which allows for direct connection to a USB host without the need for external components.
  • Power Efficiency: The device supports multiple power-saving modes, which enable the reduction of power consumption during idle or low-activity periods, enhancing battery life in portable applications.
  • System Control: The LPC1343FHN33,551 includes a System Control block for power control, clock configuration, and system reset functionality, simplifying system management tasks.
  • In-System Programming (ISP) & In-Application Programming (IAP): These features allow for firmware updates in the field, increasing the flexibility and longevity of devices using this MCU.

Applications

With its robust feature set and flexible I/O options, the LPC1343FHN33,551 is ideal for a variety of applications, including but not limited to:

  • Consumer Electronics
  • Industrial Control Systems
  • Medical Devices
  • Point-of-Sale Terminals
  • Communication Systems

In summary, the LPC1343FHN33,551 from NXP Semiconductors is a versatile and efficient microcontroller that offers a rich set of features suitable for a broad range of applications. Its integration of a powerful ARM Cortex-M3 core, ample memory, and advanced peripherals, along with its low-power capabilities, make it an excellent choice for designers looking to optimize their embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7488 $51.7392
22+ $4.7169 $103.7718
33+ $4.5695 $150.7935
46+ $4.4221 $203.4166
59+ $4.2747 $252.2073
79+ $3.8325 $302.7675
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess