EN
  • EN
  • DE

LPC1317FHN33,551

Part No LPC1317FHN33,551
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 32HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Series LPC13xx
Package Tray
Product Status Active
Programmable Not Verified
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 72MHz
Connectivity I2C, Microwire, SPI, SSI, SSP, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 26
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 10K x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 3.6V
Data Converters A/D 8x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 32-VQFN Exposed Pad
Supplier Device Package 32-HVQFN (7x7)
Base Product Number LPC1317
Standard Package 260 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 847595-LPC1317FHN33,551
Ultra Librarian 3D Model Ultra Librarian LPC1317FHN33,551 CAD Model

Description

Introducing the LPC1317FHN33,551 Microcontroller from NXP

The LPC1317FHN33,551 is a cutting-edge microcontroller unit (MCU) from NXP Semiconductors, designed to deliver exceptional performance and versatility for a wide range of embedded applications. This powerful MCU is part of the LPC1300 series, which is renowned for its high-efficiency ARM Cortex-M3 processor core.

Key Features:

  • Processor Core: At the heart of the LPC1317FHN33,551 lies an ARM Cortex-M3 processor which operates at frequencies of up to 72 MHz. The Cortex-M3 core is known for its exceptional interrupt handling, reduced power consumption, and enhanced code density, making it ideal for both deterministic and real-time operations.
  • Memory: The device comes equipped with 32 KB of on-chip flash memory and 8 KB of SRAM, providing ample space for application code and data storage. The flash memory includes 256 bytes of page erase, which facilitates easier and more efficient in-system programming.
  • Digital Peripherals: A variety of digital peripherals are available including GPIO (General Purpose Input/Output) pins, multiple timer/counters, and serial communication interfaces such as UART, I2C, and SPI, allowing for easy integration with a wide range of external devices.
  • Analog Features: The LPC1317FHN33,551 also boasts an 8-channel, 10-bit ADC (Analog-to-Digital Converter), which enables the MCU to interface with analog sensors and transducers, enhancing its applicability in sensor-based systems.
  • Package and I/O: This microcontroller is offered in a 33-pin HVQFN package, which not only saves space but also provides 28 General Purpose I/O pins. These I/O pins are highly configurable and support various digital functions, making the MCU highly adaptable to specific application requirements.
  • Power Efficiency: The LPC1317FHN33,551 is designed with power efficiency in mind, featuring multiple power-saving modes such as Sleep, Deep-sleep, and Deep power-down modes, which significantly reduce power consumption when the MCU is not in active use.
  • System Control: A multi-level NVIC (Nested Vectored Interrupt Controller) is incorporated to manage interrupts, ensuring quick and efficient task prioritization and handling, which is crucial for applications requiring high levels of reliability and performance.

Applications:

The LPC1317FHN33,551 is suited for a broad range of applications, including industrial control systems, consumer electronics, alarm systems, and IoT (Internet of Things) devices where efficient processing, low power consumption, and versatile I/O capabilities are essential. Its robust feature set ensures that developers can create sophisticated and responsive systems while maintaining cost-effectiveness and reducing time-to-market.

With its combination of performance, integration, and efficiency, the LPC1317FHN33,551 from NXP stands as a compelling choice for your next embedded design project.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.5320 $70.5960
6+ $19.3081 $115.8486
10+ $18.7052 $187.0520
13+ $18.1012 $235.3156
17+ $17.4983 $297.4711
23+ $15.6884 $360.8332
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,030 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess