The AP05N50H is an N-channel enhancement mode power MOSFET from Advanced Power Electronics Corp (APEC). This MOSFET is designed for high-efficiency switching applications, providing low on-resistance and fast switching speed, making it suitable for use in power supplies, motor controls, and other power electronic systems.
Applications:
- Switch Mode Power Supplies (SMPS)
- Power Factor Correction (PFC)
- DC-DC Converters
- Motor Control Circuits
- Uninterruptible Power Supplies (UPS)
- Lighting Ballasts
Features:
- N-Channel Enhancement Mode MOSFET
- High Voltage (500V)
- Low On-Resistance (RDS(on))
- Fast Switching Speed
- Avalanche Energy Rated
- Lead-Free and RoHS Compliant
Benefits:
- Improved system efficiency
- Reduced power dissipation and heat generation
- Higher switching frequencies
- Enhanced system reliability
- Environmentally friendly
- Simplified thermal management
Specifications:
The AP05N50H features a drain-source voltage (VDS) rating of 500V and a continuous drain current (ID) rating of 5A. The on-resistance (RDS(on)) is typically 1.7 Ohms at a gate-source voltage of 10V. The gate threshold voltage (VGS(th)) is between 2V and 4V. The total gate charge (Qg) is low, contributing to the device's fast switching speed. The avalanche energy rating ensures robustness against voltage transients. The device is available in a TO-251 (I-PAK) package, which provides good thermal performance and is suitable for surface mounting.
The high voltage rating of 500V makes the AP05N50H suitable for applications that require handling high voltage levels, such as off-line power supplies. The low on-resistance minimizes conduction losses, leading to improved efficiency and reduced heat generation. The fast switching speed reduces switching losses, further enhancing efficiency and allowing for higher frequency operation. The avalanche energy rating ensures the device can withstand transient voltage spikes, which are common in power electronic systems, thus improving overall system reliability.
In switch-mode power supplies (SMPS), the AP05N50H acts as the primary switching element, converting AC voltage to a stable DC voltage with high efficiency. In power factor correction (PFC) circuits, it helps to improve the power factor, reducing harmonic distortion and increasing overall efficiency. In DC-DC converters, it efficiently steps up or steps down DC voltages. In motor control circuits, the MOSFET controls the speed and torque of electric motors by switching the current flow. It can also be found in uninterruptible power supplies (UPS) to provide backup power in case of a power outage. Finally, it is used in lighting ballasts to control the current flow to lighting elements, ensuring optimal performance and energy efficiency.
The AP05N50H is lead-free and RoHS compliant, meeting environmental standards and regulations. Its characteristics make it an ideal choice for modern power electronic designs aiming for high efficiency and reliability.