Products specifications

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series LPC13xx
Packaging Tray
Core Processor ARM Cortex-M3
Core Size 32-Bit
Speed 72MHz
Connectivity I2C, Microwire, SPI, SSI, SSP, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 51
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 10K x 8
Supply Voltage 2 V ~ 3.6 V
Data Converters A/D 8x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-LQFP
Manufacturer Package 64-LQFP (10x10)
Win Source Part Number 779968-LPC1317FBD64,551
Popularity Medium
Supply and Demand Status Limited
Family Name LPC1317
Introduction Date March 22, 2012
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian LPC1317FBD64,551 CAD Model

Description

The LPC1317FBD64,551 is a powerful and versatile microcontroller unit (MCU) from NXP Semiconductors, designed to meet the demanding requirements of embedded applications. This MCU is part of the LPC1300 series, which is renowned for its high performance and energy efficiency, making it an ideal choice for a wide range of industrial, consumer, and computing devices.

Key Features:

  • Core: The LPC1317FBD64,551 is built around a 32-bit ARM Cortex-M3 processor, which operates at frequencies of up to 72 MHz, providing a balanced combination of computing power and energy efficiency.
  • Memory: It comes equipped with 32KB of on-chip flash memory and 8KB of SRAM, which are sufficient for storing firmware and handling data in many embedded system applications.
  • Digital Peripherals: The MCU includes a range of digital peripherals such as GPIO (General Purpose Input/Output), timers, and serial communication interfaces like UART, I2C, and SPI, which enable easy interfacing with other components and peripheral devices.
  • Analog Features: It also features an 8-channel 10-bit ADC (Analog-to-Digital Converter), allowing it to process analog signals from sensors and other inputs.
  • Packaging: The LPC1317FBD64,551 comes in a compact LQFP-64 package, which is suitable for space-constrained applications while still providing ample I/O options.
  • Power Efficiency: With its integrated power management unit and the ARM Cortex-M3's support for multiple power modes, this MCU is optimized for low power consumption, which is critical for battery-powered and energy-sensitive applications.

Applications:

The versatility of the LPC1317FBD64,551 makes it suitable for a diverse array of applications, including but not limited to:

  • Industrial control systems
  • Consumer electronics
  • Internet of Things (IoT) devices
  • Automotive electronics
  • Medical equipment

In conclusion, the NXP LPC1317FBD64,551 MCU is a robust and feature-rich microcontroller that offers designers a flexible platform for creating innovative and efficient embedded systems. Its combination of processing power, memory, and peripheral integration, along with its power-saving capabilities, make it a smart choice for a multitude of electronic products.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 512KB FLASH 100TQFP
Lowest to €118.7488
ECAD model for PIC32MX575F512LT-80I/PF
Microchip Technology
IC MCU 16BIT 256KB FLASH 64TQFP
Lowest to €4.7778
ECAD model for PIC24HJ256GP206-I/PT
NXP / Nexperia
8-bit microcontrollers with two-clock 80C51 core 1 kB 3 V Flash with 128-byte RAM
Lowest to €3.4999
ECAD model for P89LPC901FD
Microchip Technology
Need more? Email Us
ECAD model for PIC24LC16B
Microchip Technology
IC MCU 16BIT 128KB FLASH 64TQFP
Lowest to €4.4270
ECAD model for PIC24HJ128GP206-I/PT
Microchip Technology
MCU 32-bit MIPS32 M4K RISC 512KB Flash 2.5V/3.3V 64-Pin TQFP Tray / IC MCU 32BIT 512KB FLASH 64TQFP
Lowest to €6.4804
ECAD model for PIC32MX695F512H-80I/PT
Microchip Technology
IC MCU 32BIT 128KB FLASH 44TQFP
Lowest to €17.4397
ECAD model for PIC32MX250F128D-I/PT
Renesas Electronics America
Silicon N Channel Power MOS FET High Speed Power Switching
Need more? Email Us
ECAD model for HAT2057RA
Microchip Technology
IC MCU 32BIT 1MB FLASH 64QFN
Need more? Email Us
ECAD model for PIC32MK1024GPE064-I/MR

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention