Products specifications

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
Mfr Texas Instruments
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 707760-TPS23784PWP
Ultra Librarian 3D Model Ultra Librarian TPS23784PWP CAD Model

Description

The TPS23784PWP is a versatile and robust Power over Ethernet (PoE) Powered Device (PD) interface and DC/DC controller integrated circuit from Texas Instruments. Designed to simplify the implementation of PoE functionality in Ethernet-connected devices, this IC integrates all the necessary functions required for a PoE system into a single package, making it an ideal solution for a wide range of applications such as IP cameras, wireless access points, and VoIP phones.

Key Features

  • IEEE 802.3at Compliant: The TPS23784PWP is fully compliant with the IEEE 802.3at standard, ensuring compatibility with the latest PoE+ power sourcing equipment.
  • Advanced Power Management: It supports both PoE and auxiliary power sources, providing seamless transition between these sources for uninterrupted operation.
  • Integrated DC/DC Controller: The built-in synchronous rectifier controller with programmable frequency provides efficient power conversion, reducing the need for external components.
  • Thermal Protection: The device includes over-temperature protection, safeguarding the system from potential thermal damage.
  • Adjustable Output: Users can set the output voltage to meet specific application requirements through external components.
  • Package: Housed in a 14-pin HTSSOP package, the TPS23784PWP is designed for space-constrained applications while providing adequate thermal performance.

Applications

The TPS23784PWP is suitable for a variety of applications that require PoE capabilities. Its efficient power management and integrated features make it a go-to choice for designers looking to incorporate PoE into their systems. Some common applications include:

  • Enterprise and Industrial Ethernet Switches
  • IP Network Cameras
  • Wireless Access Points
  • VoIP Phones
  • Remote Computer Terminals

With the TPS23784PWP, Texas Instruments delivers a compact, efficient, and reliable solution for powering Ethernet devices over a network cable, streamlining the development process and reducing overall system complexity.

You May Also Be Interested in

Microchip Technology
POE PSE CONTROLLER / Power Over Ethernet Controller Channel
Lowest to €7.6814
ECAD model for PD69204ILQ-TR
Microchip Technology
IC POE CNTRL 8 CHANNEL / Power Over Ethernet Controller 8 Channel 802.3at (PoE+), 802.3af (PoE)
Need more? Email Us
ECAD model for PD69008
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 10DFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE), 802.3bt 10-DFN (3x3)
Lowest to €5.4502
ECAD model for LT4294HDD#PBF
Monolithic Power Systems Inc.
Power Over Ethernet Controller Channel 802.3af (PoE) 28-QFN (4x5)
Need more? Email Us
ECAD model for MP8007GV-P
Analog Devices Inc.
Power Over Ethernet Controller 1 Channel 802.3af (PoE) 16-SSOP
Lowest to €14.8008
ECAD model for LTC4267IGN-3#TRPBF
STMicroelectronics
IC POE CNTRL 20HTSSOP / Power Over Ethernet Controller Channel
Lowest to €5.0007
ECAD model for PM8803C
Silicon Labs
IC POE PSE PORT CTLR QUAD 40QFN
Need more? Email Us
ECAD model for SI3452-B02-GM
Silicon Labs
IC POWER MANAGEMENT CTLR 11VQFN
Lowest to €11.1353
ECAD model for SI3460-E02-GMR
Texas Instruments
PROTOTYPE / Power Over Ethernet Controller Channel
Lowest to €3.1469
ECAD model for TPS2386BPWR

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ €1.1326 €50.9662
110+ €0.9294 €102.2384
170+ €0.9003 €153.0494
235+ €0.8713 €204.7607
305+ €0.8423 €256.8901
405+ €0.7551 €305.8095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 11,000 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention