EN
  • EN
  • DE

LPC1225FBD48/301EL

Part No LPC1225FBD48/301EL
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 48LQFP / ARM® Cortex®-M0 series Microcontroller IC 32-Bit Single-Core 45MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series LPC1200
Package Tray
Core Processor ARM® Cortex®-M0
Core Size 32-Bit Single-Core
Speed 45MHz
Connectivity I2C, IrDA, Microwire, SPI, SSI, SSP, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O 39
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 8x10b SAR
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number LPC1225
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935293583157,568-LPC1225FBD48/301EL
Standard Package 250
Win Source Part Number 1147814-LPC1225FBD48/301EL
Ultra Librarian 3D Model Ultra Librarian LPC1225FBD48/301EL CAD Model

Description

NXP LPC1225FBD48/301EL Microcontroller

The NXP LPC1225FBD48/301EL is a robust and versatile microcontroller that serves as an ideal core for a wide range of embedded applications. This microcontroller is part of NXP's LPC1200 series, which is renowned for its low power consumption and high efficiency, making it particularly suitable for battery-powered and energy-sensitive systems.

At the heart of the LPC1225FBD48/301EL is a powerful ARM Cortex-M0 processor, which operates at frequencies of up to 30 MHz. This processor architecture is designed for simplicity and efficiency, providing the perfect balance between performance and power usage. The microcontroller comes in a compact 48-pin LQFP (Low-profile Quad Flat Package) that is conducive to space-constrained designs.

The device is equipped with 32KB of flash memory and 8KB of RAM, offering ample space for application code and data storage. The flash memory incorporates In-System Programming (ISP) and In-Application Programming (IAP) capabilities, which allow for easy firmware updates and bootloader implementations.

For connectivity and interface options, the LPC1225FBD48/301EL features a range of peripherals, including multiple 32-bit timers, a 10-bit ADC (Analog-to-Digital Converter) with eight channels, and up to 36 GPIO (General Purpose Input/Output) pins for flexible signal management. The microcontroller also supports several serial communication protocols such as UART, SPI, and I2C, enabling it to connect with other microcontrollers, sensors, and external devices.

Security and system integrity are addressed with the inclusion of a CRC (Cyclic Redundancy Check) engine for data integrity verification, and a unique device serial number for identification purposes. Additionally, the LPC1225FBD48/301EL supports multiple power modes, including a deep power-down mode for significant power savings when the microcontroller is not in active use.

Designed with industrial and commercial applications in mind, the LPC1225FBD48/301EL operates within an extended temperature range and is compliant with industrial standards for reliability and robustness. Whether you're developing applications for automation, control systems, or portable devices, the NXP LPC1225FBD48/301EL provides a solid foundation for your embedded solutions.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8604 $54.3020
12+ $8.9111 $106.9332
18+ $8.6326 $155.3868
24+ $8.3542 $200.5008
31+ $8.0757 $250.3467
42+ $7.2403 $304.0926
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess