EN
  • EN
  • DE

MCP1501T-10E/CHY

Part No MCP1501T-10E/CHY
Manufacturer Microchip Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.1% SOT23-6 / Series Voltage Reference IC Fixed 1.024V V ±0.1% 20 mA SOT-23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Microchip Technology
Package Tape & Reel
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 1.024V
Current - Output 20 mA
Tolerance ±0.1%
Temperature Coefficient 50ppm/°C
Noise - 0.1Hz to 10Hz 14µVrms
Noise - 10Hz to 10kHz 27µVrms
Voltage - Input 1.65V ~ 5.5V
Current - Supply 550µA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number MCP1501
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MCP1501T-10E/CHYTR,MCP1501T-10E/CHYCT,MCP1501T-10E/CHYDKR
Standard Package 3,000
Win Source Part Number 967811-MCP1501T-10E/CHY
Ultra Librarian 3D Model Ultra Librarian MCP1501T-10E/CHY CAD Model

Description

Microchip Technology's MCP1501T-10E/CHY Precision Voltage Reference

The MCP1501T-10E/CHY is a high-precision voltage reference component designed and manufactured by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This device offers a fixed output voltage of 1.024 volts, making it an ideal choice for applications requiring a stable reference voltage for analog-to-digital conversions, power supply monitoring, and other precision control systems.

This voltage reference is characterized by its low dynamic impedance and excellent temperature stability, with a typical temperature coefficient of just 10 ppm/°C. This ensures that the voltage reference remains consistent across a wide range of operating temperatures, making it suitable for use in environments with variable temperature conditions.

The MCP1501T-10E/CHY is available in a compact SOT-23 package, which is ideal for space-constrained applications. Its small footprint allows for easy integration into various electronic designs without requiring significant board space. Additionally, the device features a low operating current, typically around 158 μA, which contributes to the energy efficiency of the overall system in which it is used.

With a long-term stability and low noise performance, the MCP1501T-10E/CHY provides a reliable voltage reference for critical applications that demand high accuracy and precision. This makes it particularly useful for medical devices, industrial controls, and precision instrumentation where consistent and accurate readings are paramount.

Key features of the MCP1501T-10E/CHY include:

  • Fixed Output Voltage: 1.024V
  • Low Temperature Coefficient: 10 ppm/°C (typical)
  • Low Dynamic Impedance
  • Small SOT-23 Package
  • Low Operating Current: 158 μA (typical)
  • High Precision and Stability

Overall, the MCP1501T-10E/CHY from Microchip Technology represents a robust solution for systems that require a stable reference voltage with minimal deviation over temperature and time. Its combination of precision, stability, and low power consumption makes it a versatile component for a wide array of electronic applications.

You May Also Be Interested in

Linear Technology
The RH1021-5 is a precision 5V reference with ultralow drift and noise, extremely good long-term stability and almost...
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.75% TSOT23-5 / Series Voltage Reference IC Fixed 0.4V V ±0.75% 200 µA TSOT-23-5
Lowest to $6.7085
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
NXP / Nexperia
IC VREF SHUNT ADJ 1.5% TO236AB / Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-23 (TO-236AB)
Lowest to $0.4897
Texas Instruments
IC VREF SERIES 0.05% SOT23-5 / Series Voltage Reference IC Fixed 4.096V V ±0.05% 10 mA SOT-23-5
Need more? Email Us
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Analog Devices Inc.
IC VREF SERIES 0.025% 8MSOP
Lowest to $29.5100
Analog Devices Inc.
IC VREF SERIES 0.1% TSOT23-6
Lowest to $24.7389
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6 / Series Voltage Reference IC Fixed 2.048V V ±0.08% 10 mA SOT-6
Lowest to $3.0809

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2792 $51.1680
100+ $1.0496 $104.9600
150+ $1.0168 $152.5200
205+ $0.9840 $201.7200
265+ $0.9512 $252.0680
355+ $0.8528 $302.7440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,364 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess