EN
  • EN
  • DE

A25L040AQ1-F

Part No A25L040AQ1-F
Manufacturer Amic
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Amic
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816289-A25L040AQ1-F
Ultra Librarian 3D Model Ultra Librarian A25L040AQ1-F CAD Model

Description

The A25L040AQ1-F is a 4M-bit Serial Flash memory device from Amic, offering a compact and reliable storage solution for various embedded applications. It combines low power consumption with high-speed performance and robust write protection features.

Applications

  • Embedded Systems: Used as storage for firmware, configuration data, and application code in embedded systems.
  • Consumer Electronics: Found in consumer electronics devices, such as digital cameras, MP3 players, and portable gaming consoles.
  • Networking Equipment: Used to store boot code and configuration data in routers, modems, and other networking devices.
  • Industrial Control: Employed in industrial control systems for storing program code and system parameters.
  • IoT Devices: Integrated into IoT devices for storing sensor data, application code, and configuration settings.
  • Automotive Electronics: Used in automotive electronic systems for storing firmware and configuration data.

Features

  • Memory Size: 4M-bit (512K-byte).
  • Interface: Serial Peripheral Interface (SPI).
  • Clock Speed: Up to 80MHz.
  • Supply Voltage: 2.7V to 3.6V.
  • Operating Temperature: -40°C to +85°C.
  • Write Protection: Hardware and software write protection features.
  • Page Program: Supports page program mode for fast programming.
  • Sector Erase: Supports sector erase for efficient memory management.

Benefits

  • Compact Size: Small package size makes it suitable for space-constrained applications.
  • High Performance: Fast clock speed ensures quick data access and program execution.
  • Low Power Consumption: Optimized for low power operation, extending battery life in portable devices.
  • Robust Protection: Write protection mechanisms prevent data corruption.
  • Efficient Programming: Page program mode speeds up the programming process.
  • Flexible Memory Management: Sector erase enables efficient memory management.
  • Wide Temperature Range: Operates over a broad temperature range, making it suitable for harsh environments.

Additional Details

The A25L040AQ1-F Serial Flash memory is designed for reliability and longevity. It is available in a standard SOIC-8 package for easy integration into electronic circuits. The device supports standard SPI and Dual/Quad SPI modes. It is commonly used in applications requiring non-volatile storage.

Compliant with RoHS standards, it meets environmental regulations. It supports JEDEC standard identification for system integration. The A25L040AQ1-F is a dependable choice for applications needing a small, efficient, and protected serial flash memory solution.

You May Also Be Interested in

Mini-Circuits
RKK-4-442+ Mini-Circuits Mini-Circuits 4X SMT Multiplier, Output Freq 3600 - 4400 MHz datasheet, inventory, & pricing.
Need more? Email Us
Hewlett Packard
HPE Aruba - expansion module - 1
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Johanson Technology Inc.
0402 CAP/IN/IPC 2.45GHZ DSGN KIT
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Everlight Electronics Co Ltd
99-218/RSC-DQ2R2BY/2C Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0874
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Halo Electronics Inc
10/100 INTER-BLDG PROTECTION W/
Need more? Email Us
Mini-Circuits
TUF-1HSM+ Mini-Circuits Mini-Circuits Level 17, SMT Double Balanced Mixer, RF/LO Freq 2 - 600 MHz datasheet, inventory, & pricing.
Lowest to $58.2090

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3072 $58.3792
27+ $4.3544 $117.5688
42+ $4.2192 $177.2064
57+ $4.0829 $232.7253
74+ $3.9466 $292.0484
98+ $3.5389 $346.8122
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,980 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess