EN
  • EN
  • DE

LPC1102UK,118

Part No LPC1102UK,118
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 16WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Core Processor ARM Cortex-M0
Part Core Size 32-Bit
Speed(Frequency) 50MHz
Number of I/O 11
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Data RAM Size 8K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 5x10b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 16-UFBGA, WLCSP
Win Source Part Number 138596-LPC1102UK,118
Ultra Librarian 3D Model Ultra Librarian LPC1102UK,118 CAD Model

Description

Product Overview: LPC1102UK,118 - NXP

The LPC1102UK,118 is a high-performance microcontroller (MCU) from NXP Semiconductors, designed to cater to a wide range of applications that demand low power consumption without compromising on processing capabilities. This product is part of the LPC1100 series, which is renowned for its efficiency and reliability in embedded systems.

Key Features

  • Core: The LPC1102UK,118 features a powerful ARM Cortex-M0 processor core, operating at frequencies of up to 50 MHz, offering the perfect balance between energy efficiency and performance.
  • Memory: Equipped with 32 KB of on-chip flash memory and 8 KB of SRAM, this MCU provides ample space for application code and data storage.
  • Package: Housed in an ultra-small WLCSP (Wafer Level Chip Scale Package) with 16 pins, this device is ideal for space-constrained applications.
  • Power Efficiency: The LPC1102UK,118 is designed for battery-powered and portable devices, with multiple power-saving modes and an ultra-low power consumption that allows for extended battery life.
  • I/O Options: It offers a variety of input/output options, including GPIO (General Purpose Input/Output), I2C, SPI, and UART, providing flexibility in peripheral connections.
  • Serial Wire Debug: The MCU supports Serial Wire Debug, which simplifies the debugging process, reducing development time and costs.

Applications

The LPC1102UK,118 is well-suited for a broad range of applications, particularly where size and energy efficiency are critical. These include:

  • Wearable technology
  • Medical devices
  • Internet of Things (IoT) devices
  • Consumer electronics
  • Industrial control systems

Quality and Support

NXP is committed to delivering high-quality products with robust support. The LPC1102UK,118 is backed by NXP's extensive technical documentation, development tools, and active engineer community, ensuring that designers can bring their products to market quickly and reliably.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess