EN
  • EN
  • DE

KXPC8240LVV200E

Part No KXPC8240LVV200E
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC82XX 200MHZ 352TBGA / PowerPC 603e Microprocessor IC series 1 Core, 32-Bit 200MHz 352-TBGA (35x35)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr NXP USA Inc.
Series MPC82xx
Package Tray
Product Status Obsolete
Core Processor PowerPC 603e
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 200MHz
RAM Controllers DRAM, SDRAM
Graphics Acceleration No
Voltage - I/O 3.3V
Temperature Range - Operating 0°C ~ 105°C (TA)
Package / Case 352-LBGA
Supplier Device Package 352-TBGA (35x35)
Additional Interfaces I2C, I2O, PCI, UART
Base Product Number KXPC82
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A3
HTSUS 8542.31.0001
Standard Package 2
Win Source Part Number 1229245-KXPC8240LVV200E
Ultra Librarian 3D Model Ultra Librarian KXPC8240LVV200E CAD Model

Description

The NXP KXPC8240LVV200E is a high-performance, low-power integrated processor designed to cater to the rigorous demands of modern embedded applications. This processor is part of the PowerQUICC™ II family, which is renowned for its exceptional processing capabilities, connectivity options, and versatile use in a variety of applications ranging from networking and telecommunications to industrial control and automotive systems.

At the heart of the KXPC8240LVV200E is a PowerPC® 603e core that runs at a speed of 200 MHz, delivering the computational power needed for complex tasks without sacrificing efficiency. This core is complemented by a rich set of features that include integrated security engines, multiple communication interfaces, and a high degree of I/O flexibility.

Key Features:

  • PowerPC® 603e Core: Operates at 200 MHz, offering a balance of performance and power consumption.
  • Integrated Security: Features a security engine that supports a range of encryption and decryption algorithms, ensuring secure data transmission.
  • Connectivity: Comes equipped with a host of communication interfaces such as Fast Ethernet, ATM, HDLC, and UART, making it highly adaptable to various networking requirements.
  • Memory Management: Includes an integrated memory controller that supports SDRAM, allowing for fast and reliable data access.
  • High-Speed I/O Ports: Provides a variety of high-speed I/O options to connect with peripherals and other devices.

The KXPC8240LVV200E also benefits from NXP's commitment to longevity, with guaranteed long-term availability and support. This ensures that systems designed with this processor will be maintainable and upgradeable for many years, safeguarding your investment and providing peace of mind.

Whether you are designing an enterprise-level networking solution, an industrial control system, or a cutting-edge automotive application, the NXP KXPC8240LVV200E processor offers the performance, connectivity, and reliability you need to succeed. Its robust feature set and proven architecture make it an excellent choice for engineers and designers looking for a processor that can keep up with the ever-evolving landscape of technology.

You May Also Be Interested in

Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess