EN
  • EN
  • DE

SN65LBC173ANG4

Part No SN65LBC173ANG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC QUAD RS485 DIFF RCVR 16-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type Receiver
Protocol RS422, RS485
Number of Drivers/Receivers 0/4
Receiver Hysteresis 40mV
Data Rate 50Mbps
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Win Source Part Number 794838-SN65LBC173ANG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN65LBC173ANG4 CAD Model

Description

Product Overview: SN65LBC173ANG4

The SN65LBC173ANG4 is a robust, quadruple differential line receiver designed by Texas Instruments, renowned for their innovation in semiconductor technology. This particular IC is part of the SN65LBC173A series and is a significant component in industrial communication systems, especially where high-speed, differential signals are required.

Key Features

  • Interface: The device is specifically tailored for balanced or differential bus transmission and is fully compliant with the TIA/EIA-485A standard.
  • Integration: It integrates four independent line receivers on a single chip, enhancing both board space efficiency and system reliability.
  • Speed: With a signaling rate capability of up to 30 Mbps, the SN65LBC173ANG4 is suitable for high-speed data transmission applications.
  • Power Supply: It operates over a wide range of supply voltages from 4.5V to 5.5V, making it versatile for various power environments.
  • Fail-Safe Design: The receivers ensure a fail-safe condition for the bus lines, which are open, shorted, or terminated but idle.
  • Robustness: It features thermal shutdown protection and is characterized for operation from -40°C to 85°C, ensuring reliability in harsh environments.

Applications

The SN65LBC173ANG4 is ideal for multipoint bus transmission lines, which are common in industrial networks, such as factory automation, building automation, and process control systems. It is also suitable for applications that require high-speed data transfer, including telecom infrastructure and advanced computing systems.

Quality and Reliability

With Texas Instruments' commitment to quality, the SN65LBC173ANG4 is designed to meet or exceed the stringent requirements of industrial applications. It is available in a 16-pin PDIP (Plastic Dual-In-Line Package) and is RoHS compliant, ensuring adherence to the latest environmental standards.

Ordering Information

To order the SN65LBC173ANG4 or to obtain more information about pricing and availability, customers can visit the Texas Instruments website or contact their local authorized distributor. Texas Instruments provides comprehensive technical support and documentation to assist with the integration of the SN65LBC173ANG4 into your design.

You May Also Be Interested in

Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess