EN
  • EN
  • DE

KMPC852TVR100A

Part No KMPC852TVR100A
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC8XX 100MHZ 256BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features MPC8xx Microprocessor IC series 1 Core, 32-Bit 100MHz 256-PBGA (23x23)
Manufacturer NXP
Series MPC8xx
Package Tray
Part Status Obsolete
Core Processor MPC8xx
Speed 100MHz
Operating Temperature Range 0°C ~ 95°C (TA)
Package 256-BBGA
Case / Package 256-PBGA (23x23)
Family Name KMPC85
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A3
HTSUS 8542.31.0001
Quantity per package 2
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922498-KMPC852TVR100A
Ultra Librarian 3D Model Ultra Librarian KMPC852TVR100A CAD Model

Description

The KMPC852TVR100A is a high-performance integrated microprocessor from NXP Semiconductors, designed to cater to a broad range of computing needs. This product is part of the PowerQUICC family, known for its exceptional performance, connectivity, and power efficiency, making it an ideal choice for embedded applications.

Key Features

  • Core: The heart of the KMPC852TVR100A is a PowerPC 8xx core that runs at a clock speed of 100 MHz, providing a balanced combination of processing power and energy efficiency.
  • Integrated Communications Processor: It comes with an integrated communications processor module (CPM) that facilitates a wide array of communication protocols, ensuring versatile connectivity options for networking applications.
  • Memory Management: The processor features a robust memory management unit (MMU) that supports complex operating systems and applications, enhancing the overall system reliability and performance.
  • Cache: It is equipped with separate 8KB instruction and data caches, optimizing the processor's performance for time-critical tasks.
  • Peripheral Support: The device provides a multitude of peripheral interfaces, including serial ports, timers, and parallel I/O, enabling it to handle various peripheral devices with ease.

Applications

The KMPC852TVR100A is a versatile microprocessor that is suitable for a wide range of applications, such as:

  • Networking equipment like routers, switches, and access points
  • Industrial control systems
  • Wireless infrastructure
  • Automotive control units
  • Embedded computing platforms

Reliability and Quality

NXP Semiconductors is committed to delivering high-quality and reliable products. The KMPC852TVR100A microprocessor is built to meet the rigorous demands of modern embedded systems, ensuring long-term performance and stability. Whether for industrial or commercial use, this processor is designed to perform consistently under various conditions, solidifying its place as a go-to solution for complex embedded applications.

You May Also Be Interested in

NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
Advanced Micro Devices
Need more? Email Us
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3128 $65.1896
16+ $7.6415 $122.2640
24+ $7.4024 $177.6576
33+ $7.1645 $236.4285
42+ $6.9254 $290.8668
56+ $6.2093 $347.7208
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,290 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess