EN
  • EN
  • DE

PCM2912APJT

Part No PCM2912APJT
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC STEREO AUD CODEC W/USB 32TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Stereo Audio
Data Interface USB
Resolution (Bits) 16 b
Number of ADCs / DACs 1 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 92 / 92
Dynamic Range, ADCs / DACs (db) Typ 90 / 90
Analog Supply Voltage 4.35 V to 5.25 V
Digital Supply Voltage 4.35 V to 5.25 V
Temperature Range - Operating -25°C to 85°C
Mounting SMD (SMT)
Case / Package 32-TQFP (7x7)
Win Source Part Number 082077-PCM2912APJT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCM2912APJT CAD Model

Description

The PCM2912APJT from Texas Instruments is a high-performance, advanced audio codec that offers a wide range of features and capabilities.

  • Product Type: Audio Codec
  • Manufacturer: Texas Instruments
  • Applications: Home theaters, professional audio systems, and multimedia devices
  • Components: Stereo audio DAC, mono ADC, high-performance headphone amplifier, and a USB interface controller
  • DAC Dynamic Range: 98dB
  • ADC Dynamic Range: 89dB
  • USB Interface Controller: Compliant with the USB 2.0 full-speed protocol
  • Microphone Preamplifier: Inbuilt
  • Headphone Amplifier Output Power: 12mW (maximum)
  • Operating Voltage: Single 5V power supply
  • Power Consumption: Low
  • Mode: Power-down mode
  • Package: 32-pin QFN package

You May Also Be Interested in

Analog Devices Inc.
IC CODEC 24BIT 4ADC/8DAC 48LQFP
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Texas Instruments
IC CODEC DUAL-CH PROG LP 48-TQFP / Voiceband Audio Codec 2ADC / 2DAC Ch Automotive 48-Pin TQFP T/R
Need more? Email Us
IDT, Integrated Device Technology Inc
IC AUDIO CODEC 8CH HD 5V 48-QFP / General Purpose Audio Codec 8ADC / 8DAC Ch 48-Pin TQFP
Need more? Email Us
Cirrus Logic Inc.
IC CODEC 108DB 192KHZ 52-MQFP
Need more? Email Us
Cirrus Logic Inc.
IC CODEC AC97 AUDIO TOUCH 48QFN / PCM Audio Codec 3ADC / 3DAC Ch 48-Pin QFN EP
Lowest to $10.4558
IDT, Integrated Device Technology Inc
IC CODEC AC'97 2CH 2.3 48-TQFP
Lowest to $26.1134
IDT, Integrated Device Technology Inc
IC AUDIO CODEC 10CH HD 5V 48TQFP
Need more? Email Us
Analog Devices Inc.
10-BIT SD DIFF VIDEO DECODER W/
Lowest to $12.9857

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7370 $53.8960
19+ $5.5278 $105.0282
29+ $5.3551 $155.2979
39+ $5.1823 $202.1097
50+ $5.0096 $250.4800
67+ $4.4914 $300.9238
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess