EN
  • EN
  • DE

KMPC8275CVRMIBA

Part No KMPC8275CVRMIBA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC82XX 266MHZ 516BGA / PowerPC G2_LE Microprocessor IC series 1 Core, 32-Bit 266MHz 516-PBGA (27x27)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr NXP USA Inc.
Series MPC82xx
Package Tray
Product Status Obsolete
Core Processor PowerPC G2_LE
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 266MHz
Co-Processors/DSP Communications; RISC CPM
RAM Controllers DRAM, SDRAM
Graphics Acceleration No
Ethernet 10/100Mbps (3)
USB USB 2.0 (1)
Voltage - I/O 3.3V
Temperature Range - Operating -40°C ~ 105°C (TA)
Package / Case 516-BBGA
Supplier Device Package 516-PBGA (27x27)
Additional Interfaces I2C, SCC, SMC, SPI, UART, USART
Base Product Number KMPC82
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A3
HTSUS 8542.31.0001
Standard Package 2
Win Source Part Number 1032293-KMPC8275CVRMIBA
Ultra Librarian 3D Model Ultra Librarian KMPC8275CVRMIBA CAD Model

Description

The NXP KMPC8275CVRMIBA is a robust and versatile microprocessor designed to meet the demanding requirements of modern embedded applications. This powerhouse of a processor is part of NXP's MPC82xx PowerQUICC II™ family, which is renowned for delivering exceptional performance, connectivity, and integration features.

Key Features

  • Core: The KMPC8275CVRMIBA is built around a high-performance PowerPC core that operates at a frequency of up to 400 MHz, providing the computational horsepower needed for intensive tasks.
  • Memory Management: It includes a sophisticated memory management unit (MMU) that facilitates complex memory handling operations, essential for modern operating systems and applications.
  • Connectivity: With an integrated Communications Processor Module (CPM), this processor offers a wide range of communication protocols including Ethernet, ATM, HDLC, UART, and more, making it ideal for networking and communication-centric devices.
  • Integrated Security: The processor features an embedded security engine that supports encryption and decryption, ensuring secure data processing and transmission.
  • Power Efficiency: Designed with power efficiency in mind, the KMPC8275CVRMIBA maintains a balance between performance and power consumption, suitable for energy-sensitive applications.

Applications

The NXP KMPC8275CVRMIBA is engineered for a broad range of applications. It is particularly well-suited for:

  • Networking equipment such as routers, switches, and gateways
  • Wireless infrastructure including base stations and access points
  • Industrial control systems
  • Medical equipment
  • Embedded computing platforms

Technical Specifications

Attribute Detail
CPU Core PowerPC
Operating Frequency Up to 400 MHz
Package MAPBGA-516
Operating Temperature -40°C to +105°C

With its blend of performance, connectivity, and security, the NXP KMPC8275CVRMIBA is an excellent choice for designers looking to create sophisticated systems that require reliable and efficient processing capabilities.

You May Also Be Interested in

NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
NXP / Nexperia
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
Advanced Micro Devices
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess