EN
  • EN
  • DE

KMC7448THX1400ND

Part No KMC7448THX1400ND
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC74XX 1.4GHZ 360FCCBGA / PowerPC G4 Microprocessor IC series 1 Core, 32-Bit 1.4GHz 360-FCCBGA (25x25)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr NXP USA Inc.
Series MPC74xx
Package Tray
Product Status Obsolete
Core Processor PowerPC G4
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 1.4GHz
Co-Processors/DSP Multimedia; SIMD
Graphics Acceleration No
Voltage - I/O 1.5V, 1.8V, 2.5V
Temperature Range - Operating -40°C ~ 105°C (TA)
Package / Case 360-BCBGA, FCCBGA
Supplier Device Package 360-FCCBGA (25x25)
Base Product Number KMC74
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 1
Win Source Part Number 1028176-KMC7448THX1400ND
Ultra Librarian 3D Model Ultra Librarian KMC7448THX1400ND CAD Model

Description

The NXP KMC7448THX1400ND is a high-performance, power-efficient microprocessor designed to meet the rigorous demands of modern embedded computing applications. As part of NXP's respected PowerQUICC III family, this processor is built on the e600 core and utilizes Power Architecture technology, which is renowned for its robust instruction set and exceptional processing capabilities.

Key Features

  • Clock Speed: The KMC7448THX1400ND operates at a high clock speed of 1.4 GHz, which allows for rapid data processing and swift execution of complex tasks.
  • Cache Memory: It comes equipped with a substantial cache memory, including a 256 KB L2 cache, which significantly enhances performance by reducing data access times.
  • Technology: The processor is manufactured using a 90 nm Silicon on Insulator (SOI) process technology, which contributes to its low power consumption and high-speed operation.
  • Thermal Design: Designed with an optimal thermal profile, the KMC7448THX1400ND maintains operational stability under varying temperatures, ensuring reliability in diverse environments.
  • Connectivity: This microprocessor supports a range of high-speed interfaces, including Gigabit Ethernet, PCI, and RapidIO, which facilitate fast and flexible connectivity options for system designers.
  • Power Management: It features advanced power management capabilities that enable energy-efficient performance, making it suitable for applications where power conservation is critical.

Applications

The versatility and power efficiency of the NXP KMC7448THX1400ND make it an ideal choice for a variety of applications. It is particularly well-suited for networking and telecommunications, including routers, switches, and network control planes. Additionally, its high performance and connectivity features make it a strong candidate for industrial control systems, medical equipment, and defense electronics where reliability and processing power are paramount.

Conclusion

In conclusion, the NXP KMC7448THX1400ND is a sophisticated microprocessor that offers a blend of high speed, efficiency, and reliability. Its advanced features and power management capabilities make it an excellent choice for designers looking to create powerful, yet energy-conscious embedded systems.

You May Also Be Interested in

NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
Lowest to $53.7967
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess