EN
  • EN
  • DE

ATF1508AS-10QC100

Part No ATF1508AS-10QC100
Manufacturer Microchip Technology
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 128MC 10NS 100QFP / CPLD ATF1500 Family 3K Gates 128 Macro Cells 100MHz 5V 100-Pin PQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series ATF15xx
Packaging Tray
Part Status Obsolete(EOL)
Programmable Type In System Programmable (min 10K program/erase cycles)
Delay Time tpd(1) Max 10.0ns
Voltage Supply - Internal 4.75 V ~ 5.25 V
Number of Macrocells 128
Number of I/O 80
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 100-BQFP
Manufacturer Package 100-PQFP (14x20)
Win Source Part Number 769184-ATF1508AS-10QC100
Popularity Medium
Supply and Demand Status Limited
Family Name ATF1508AS
Introduction Date May 02, 1997
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ATF1508AS-10QC100 CAD Model

Description

Microchip Technology ATF1508AS-10QC100 CPLD

The ATF1508AS-10QC100 is a high-performance Complex Programmable Logic Device (CPLD) from Microchip Technology, designed to meet the demanding control and logic integration requirements of modern electronics. This device is part of the Atmel ATF15xxAS series and offers a robust solution for system-level logic integration.

Key Features:

  • High-Density Design: Equipped with 128 macrocells that provide up to 3,500 usable gates, the ATF1508AS-10QC100 allows for complex logic functions and a high degree of design flexibility.
  • Speed Performance: With a 10 ns maximum pin-to-pin delay, this device ensures high-speed operation, making it ideal for time-critical applications.
  • Power Efficiency: The low-power architecture of the ATF1508AS-10QC100, along with its 5V operation, ensures energy-efficient performance, which is crucial for power-sensitive designs.
  • Reprogrammability: This CPLD is electrically erasable and reprogrammable, providing designers with the ability to update the logic as requirements change, without the need to redesign the hardware.
  • Package: The device comes in a compact 100-pin Quad Flat Package (QFP), which makes it suitable for space-constrained applications while still offering ample I/O options.
  • Security: Features a security bit for protection of proprietary designs against unauthorized copying and reverse engineering.

Applications:

The ATF1508AS-10QC100 is versatile and can be used in a wide range of applications, including:

  • Automotive systems
  • Industrial control systems
  • Telecommunication infrastructure
  • Consumer electronics
  • Computer peripheral devices
  • Medical equipment

With its combination of high-speed performance, design flexibility, and power efficiency, the ATF1508AS-10QC100 from Microchip Technology is a reliable choice for designers looking to create sophisticated and adaptable digital systems.

You May Also Be Interested in

Intel
IC CPLD 440MC 9NS 100MBGA
Need more? Email Us
Amd
EE PLD, 10NS, 64-CELL PQCC44
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 128MC 5.5NS 100TQFP
Need more? Email Us
Intel
IC CPLD 980MC 6.2NS 256MBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 256MC 7.5NS 144TQFP
Lowest to $16.0875
Intel
IC CPLD 980MC 6.2NS 144TQFP
Need more? Email Us
Renesas Electronics America
IC CPLD 1MC 20TSSOP
Lowest to $6.0729
Infineon Technologies
IC CPLD 192MC 12NS 160TQFP
Need more? Email Us
Renesas Electronics America
IC CPLD 19MC 20TSSOP
Lowest to $2.3250

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess