EN
  • EN
  • DE

ICM7555CD/01

Part No ICM7555CD/01
Manufacturer NXP / Nexperia
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2017+
Reference case SOP8
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 710381-ICM7555CD/01
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ICM7555CD/01 CAD Model

Description

The ICM7555CD/01 is a highly versatile and reliable CMOS timer IC designed by NXP Semiconductors. It is engineered to provide stable and accurate timing delays or oscillation, making it an ideal choice for a wide range of applications in various electronic circuits. The device is a direct replacement for the standard 555 timer, but with the added benefits of lower power consumption and enhanced stability.

Key Features

  • Low Power Consumption: The ICM7555CD/01 operates with a significantly reduced power draw compared to bipolar timers, making it suitable for battery-operated devices and energy-efficient applications.
  • Wide Operating Voltage Range: This timer can function across a broad voltage range from 2V to 18V, ensuring flexibility in diverse operating conditions.
  • High Frequency: It can produce accurate time delays or oscillation with frequencies up to 1MHz, making it applicable for precision timing tasks.
  • Adjustable Duty Cycle: Users can set the duty cycle of the output waveforms from 50% to nearly 100%, allowing for a wide range of pulse-width modulation (PWM) applications.
  • Stable Operation: The CMOS technology ensures that the timer's operation is stable over temperature and voltage variations.
  • Compatibility: It is pin-to-pin compatible with the standard 555 timer, facilitating easy integration into existing designs without the need for significant circuit modifications.

Applications

The ICM7555CD/01 is an incredibly versatile component that can be used in a multitude of applications, including:

  • Precision timing
  • Pulse generation
  • Sequential timing
  • Time delay generation
  • Frequency division
  • Waveform shaping
  • Alarm and monitoring systems

Product Specifications

Parameter Value Supply Voltage (V<sub>CC) 2V to 18V Operating Temperature -40°C to +85°C Frequency Up to 1MHz Package SOIC-8

For engineers and designers looking for a reliable and efficient timing solution, the ICM7555CD/01 by NXP Semiconductors offers the perfect blend of performance, power efficiency, and versatility.

You May Also Be Interested in

Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.2174 $55.9566
20+ $5.1014 $102.0280
31+ $4.9420 $153.2020
42+ $4.7826 $200.8692
55+ $4.6232 $254.2760
73+ $4.1449 $302.5777
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,180 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess