Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete
Output Type Fixed
Number of Regulators 2
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 2.6V, 2.6V
Maximum Dropout Voltage 0.25V at 150mA, 0.42V at 300mA
Output Current 150mA, 300mA
Current - Quiescent (Iq) 80μA
PSRR 60dB ~ 40dB (1KHz ~ 20kHz)
Control Features Enable, Power On Reset
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 10-VFDFN Exposed Pad, 10-MLF
Supplier Device Package 10-MLF (3x3)
Family Part Number MIC2214
Manufacturer Pack Quantity 800
MSL Level 1 (Unlimited)
Win Source Part Number 754862-MIC2214-KKYML
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MIC2214-KKYML CAD Model

Description

Microchip Technology MIC2214-KKYML Power Management IC

The MIC2214-KKYML is a high-performance, dual-channel power management integrated circuit (PMIC) designed and manufactured by Microchip Technology. This device is specifically engineered to provide a reliable and efficient power management solution for a wide range of applications, including mobile phones, personal digital assistants (PDAs), and other portable electronic devices that require compact and efficient power management systems.

The MIC2214-KKYML offers two independent channels, each of which consists of a low-noise, high PSRR (Power Supply Rejection Ratio) LDO (Low Dropout Regulator) that is capable of delivering up to 300mA of output current. The high PSRR ensures stable operation even in the presence of supply noise, making it an ideal choice for sensitive RF and audio applications where maintaining signal integrity is paramount.

One of the key features of this PMIC is its low quiescent current, which helps to extend battery life in portable devices. Additionally, the MIC2214-KKYML boasts a low dropout voltage, which enables it to continue regulating output voltage even when the input-to-output differential is minimal, thus maximizing battery utilization.

The device comes in a compact 10-pin 2x2mm MLF® package, making it suitable for space-constrained applications. It also includes thermal shutdown and current limit protection features to safeguard the device and connected components from damage due to excessive heat or current conditions.

Microchip Technology has designed the MIC2214-KKYML with versatility in mind, providing a range of output voltage options that can be customized to meet the specific requirements of the application. Furthermore, the device supports a low-power shutdown mode, which reduces power consumption when the device is not in active use.

With its combination of dual-channel operation, high PSRR, low quiescent current, and a range of protective features, the MIC2214-KKYML from Microchip Technology is an excellent choice for designers looking to implement a robust power management solution in their next-generation electronic products.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 500MA 4-XDFN
Need more? Email Us
ECAD model for NCP177BMX180TCG
Intersil
IC REG LINEAR 2.8/3V 10DFN
Need more? Email Us
ECAD model for ISL9011IRJMZ
Texas Instruments
IC REG LINEAR 1.6V 150MA SOT23-5
Lowest to $1.9995
ECAD model for TPS76316QDBVRG4Q1
Intersil
IC REG LINEAR 3.3V 1A 10DFN
Need more? Email Us
ECAD model for ISL80101IR33Z
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 1A 6-HSOP-J
Need more? Email Us
ECAD model for R1172S331B-E2-FE
Analog Devices Inc.
IC REG LINEAR 3.3V 150MA 4-WLCSP
Lowest to $1.1015
ECAD model for ADP166ACBZ-3.3-R7
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Lowest to $4.0731
ECAD model for ISL78301FVEAZ
Renesas Electronics America
IC REG LINEAR 3V 250MA 6-UTDFN
Need more? Email Us
ECAD model for ISL9021AIRUMZ-T7A
Analog Devices Inc.
IC REG LINEAR 1.8V 2A 8-SOIC-EP
Lowest to $19.9602
ECAD model for ADP7158ARDZ-1.8-R7

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention