EN
  • EN
  • DE

FIN1027M

Part No FIN1027M
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description 3.3V LVDS 2-Bit High Speed Differential Driver | IC DRIVER 3.3V LVDS HS 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Driver
Protocol LVDS
Number of Drivers/Receivers 2/0
Data Rate 600Mbps
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number FIN1027
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1174259-FIN1027M
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FIN1027M CAD Model

Description

The FIN1027M from ON Semiconductor is a cutting-edge high-speed logic gate optocoupler that offers superior isolation capabilities with integrated optical coupling technology. Designed to provide electrical signal transfer between two isolated circuits, this device utilizes a high-speed LED and a photodetector to achieve fast signal propagation with minimal distortion.

Key Features:

  • High-Speed Performance: The FIN1027M is capable of data rates up to 10 Mbit/s, making it an ideal choice for high-speed signal transmission requirements.
  • Electrical Isolation: With an isolation voltage of 2500 Vrms, this optocoupler ensures that electronic circuits are protected from high voltage spikes and surges.
  • Low Power Consumption: It operates with a low input current, thereby reducing power consumption and making it suitable for power-sensitive applications.
  • Wide Operating Temperature Range: The device is operational over a temperature range of -40°C to +85°C, ensuring reliability across various environmental conditions.
  • CMOS/TTL Compatible: The outputs are compatible with CMOS and TTL logic, allowing for easy integration into digital systems without the need for additional interfacing hardware.

Applications:

The versatility of the FIN1027M makes it a perfect fit for a variety of applications, including:

  • Isolated data communication in industrial automation systems
  • Signal isolation in telecom switching systems
  • Ground loop elimination in digital audio interfaces
  • Power supply control and monitoring
  • Isolation in test and measurement equipment

Product Specifications:

The FIN1027M is available in a compact SOIC-8 package, ensuring a minimal footprint on PCBs. It meets stringent industrial standards for quality and reliability, and is compliant with RoHS directives.

For designers and engineers looking for a reliable solution to maintain signal integrity while providing electrical isolation, the FIN1027M from ON Semiconductor is an excellent choice. Its high-speed operation, combined with low power requirements and robust isolation, make it a key component for enhancing system performance and safety.

You May Also Be Interested in

MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.1958
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7274 $58.1920
195+ $0.5969 $116.3955
300+ $0.5783 $173.4900
415+ $0.5596 $232.2340
535+ $0.5410 $289.4350
715+ $0.4850 $346.7750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess