EN
  • EN
  • DE

HEF4511BT

Part No HEF4511BT
Manufacturer NXP / Nexperia
Catalog PMIC - Display Drivers
Description Latch/Decoder/Driver Single 4-to-7 Automotive 16-Pin SO / IC LATCH/DECODER/DRIVER 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Display Type LED, LCD
Configuration 7 Segment
Supply Voltage - Operating 3 V to 15 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 094103-HEF4511BT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name HEF4511
Introduction Date January 01, 1995
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian HEF4511BT CAD Model

Description

The NXP HEF4511BT is a high-performance, BCD-to-7-segment latch/decoder/driver designed for driving common-anode LED displays. As part of NXP's HEF4000 family, this integrated circuit is optimized for robustness and ease of use in a variety of applications, including calculators, clocks, meters, and any digital system that requires a numerical display output.

Key Features

  • BCD Input: Accepts Binary Coded Decimal input, providing a convenient interface with digital systems.
  • 7-segment Decoding: Integrated decoder translates BCD input data to drive a 7-segment display, simplifying the design process.
  • Latch Functionality: Features a latch to hold the decoded output, allowing the input to change without affecting the display until the latch is updated.
  • Common-Anode Output: Specifically designed to drive common-anode LED displays, ensuring compatibility with a wide range of standard 7-segment displays.
  • High Output Current: Capable of delivering high output current to drive LEDs directly, eliminating the need for external drivers.
  • Low Power Consumption: Optimized for low power operation, making it suitable for battery-powered devices.
  • Wide Supply Voltage Range: Supports a wide range of supply voltages from 3V to 15V, providing flexibility in various application environments.
  • Surface-Mount Package: Available in a surface-mount SO16 package, facilitating compact and modern PCB designs.

Applications

The NXP HEF4511BT is versatile and can be used in a wide array of electronic applications. Its primary use is to interface digital systems with 7-segment LED displays, which are common in:

  • Digital clocks and timers
  • Electronic meters (such as voltmeters, ammeters, etc.)
  • Calculators
  • Instrumentation panels
  • Portable measuring equipment

With its robust design and NXP's commitment to quality, the HEF4511BT is an excellent choice for designers looking to create reliable and user-friendly digital display interfaces.

You May Also Be Interested in

Maxim Integrated
IC DRVR DISPLAY MATRIX 28TQFN / AMOLED Driver 28-TQFN (4x4)
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 28PLCC / LED Driver 28-PLCC (11.51x11.51)
Need more? Email Us
Texas Instruments
DLP DISPLAY CONTROLLER FOR DLP16 / DLP Driver 176-NFBGA (7x7)
Lowest to $18.5246
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
Texas Instruments
IC DRVR 7 SEGMENT 16TSSOP
Lowest to $0.7048
NXP / Nexperia
IC DRVR 7 SEGMENT DIE
Lowest to $8.7970
Texas Instruments
IC DRVR 7 SEGMENT 16SOIC / LED Driver 16-SOIC
Lowest to $1.2015
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
NXP / Nexperia
UNIVERSAL LCD DRIVER FOR LOW MUL / LED, LCD Driver 56-TSSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0178 $60.5340
70+ $1.6551 $115.8570
110+ $1.6043 $176.4730
150+ $1.5523 $232.8450
195+ $1.5003 $292.5585
260+ $1.3456 $349.8560
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,102 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess