Product Overview: 74HC373DB
The 74HC373DB from NXP is a high-speed Si-gate CMOS device that belongs to a broad range of octal D-type transparent latches with 3-state outputs. This integrated circuit is designed to be used in applications where the storage of 8 bits of data is required. It is commonly found in systems where a temporary data storage is necessary, and where the data is then used for further processing or control.
Key Features
- Latch Type: Octal D-type transparent latch with 3-state outputs ensures efficient data flow control.
- Logic Family: 74HC, a high-speed Si-gate CMOS that provides a balance between speed and power consumption.
- Package: The device comes in a DB package, a small and robust form factor suitable for surface-mounted technology.
- Supply Voltage Range: Operates within a supply voltage range of 2.0V to 6.0V, accommodating various application requirements.
- Output Capability: Capable of driving 15 LSTTL loads, which allows for direct interfacing with TTL logic levels.
- Pin Configuration: Standard 20-pin package which is easy to integrate into various circuit designs.
Applications
The 74HC373DB is versatile and can be applied in numerous contexts, including:
- Temporary data storage
- Data buses
- Control systems
- Microprocessor systems
- Computer systems
Quality and Reliability
NXP is known for its commitment to quality, and the 74HC373DB is no exception. It is designed to meet the strict standards required for industrial and commercial use. The device's performance is characterized over a wide range of environmental conditions, ensuring reliability in various applications.
Environmental and Safety Compliance
The 74HC373DB complies with the RoHS directive, which means it is free from hazardous substances commonly used in electronics. This makes the product safer for both consumers and the environment.